location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 951XL ink cartridge Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
951XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR712AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111754267 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2016
Product end of life date
Bullet Points HP 951XL ink cartridge Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save on ink and paper when you buy them together in one affordable set. This HP Officejet Value Pack includes HP 951XL Cyan, Magenta and Yellow Ink Cartridges, 25 sheets of HP Professional Inkjet Paper and 50 sheets of HP All-In-One Printing Paper.
  • - Add impressive colour with pigment inks designed for the office. HP All-In-One Printing Paper with ColorLok® Technology improves document quality. Double-sided HP Professional Inkjet Paper 180 gsm maximises project impact and prevents show-through.
  • - Print high quality colour for a low cost per page. Get better value with individually replaceable inks and high-capacity cartridges.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 951XL ink cartridge Cyan, Magenta, Yellow :
The long product name of HP 951XL ink cartridge Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

951XL Officejet Value Pack-75 sht/A4/210 x 297 mm
More>>>
HP 951XL ink cartridge Cyan, Magenta, Yellow:
The official description of HP 951XL ink cartridge Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who want to print professional quality colour for flyers, advertisements and documents at the office, at a low cost per page.
HP 951XL Officejet Value Pack prints impressive text and graphics, using Original HP media and HP Officejet inks. Produce affordable, long-lasting professional-quality flyers and office documents at your home or office.

Short summary description HP 951XL ink cartridge Cyan, Magenta, Yellow:
This short summary of the HP 951XL ink cartridge Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 951XL, Cyan, Magenta, Yellow

Long summary description HP 951XL ink cartridge Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 951XL ink cartridge Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 951XL. Printing colours: Cyan, Magenta, Yellow

Features
Print technology
Inkjet
Finish type
Matte
Compatibility *
HP Officejet Pro 8100 ePrinter
Printing colours *
Cyan, Magenta, Yellow
Features
OEM code
CR712AE
Packaging data
Package dimensions (WxDxH)
222 x 310 x 53 mm
Other features
Print media weight
180 g/m²
Brand Image Product code Product Stock Price from
MM 10039UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 10039UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
10039UK 10039UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10038UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 10038UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
10038UK 10038UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10037UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10037UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10037UK 10037UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10036UK ink cartridge 1 pc(s) Extra (Super) High Yield Black MM 10036UK ink cartridge 1 pc(s) Extra (Super) High Yield Black
(show image)
10036UK 10036UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10039DK Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10038DK Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10037DK Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield
(show image)
10036DK Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)