location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4535/20R1 iron Steam iron SteamGlide soleplate 2400 W Light Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4535/20R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4535/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389056253
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 21:17:46
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC4535/20R1 iron Steam iron SteamGlide soleplate 2400 W Light Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron SteamGlide soleplate Light Blue
  • - Variable steam Steam boost performance: 190 g/min
  • - Steam boost function Continuous steam
  • - Continuous steam performance: 45 g/min Automatic anti-calc
  • - 2400 W
More>>>
Short summary description Philips GC4535/20R1 iron Steam iron SteamGlide soleplate 2400 W Light Blue:
This short summary of the Philips GC4535/20R1 iron Steam iron SteamGlide soleplate 2400 W Light Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC4535/20R1, Steam iron, SteamGlide soleplate, 190 g/min, Light Blue, 45 g/min, 2400 W

Long summary description Philips GC4535/20R1 iron Steam iron SteamGlide soleplate 2400 W Light Blue:
This is an auto-generated long summary of Philips GC4535/20R1 iron Steam iron SteamGlide soleplate 2400 W Light Blue based on the first three specs of the first five spec groups.

Philips GC4535/20R1. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 190 g/min. Iron power: 2400 W

Features
Type *
Steam iron
Soleplate type *
SteamGlide soleplate
Product colour *
Light Blue
Steam boost function *
Yes
Continuous steam *
Yes
Features
Continuous steam performance *
45 g/min
Automatic anti-calc *
Yes
Variable steam *
Yes
Steam boost performance *
190 g/min
Power
Iron power *
2400 W