location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HI5917/26R1 steam ironing station 2400 W 1,1 L Ceramic soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HI5917/26R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HI5917/26R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389040351
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 21:17:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips HI5917/26R1 steam ironing station 2400 W 1,1 L Ceramic soleplate Blue, White:
This short summary of the Philips HI5917/26R1 steam ironing station 2400 W 1,1 L Ceramic soleplate Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HI5917/26R1, 2400 W, 180 g/min, Ceramic soleplate, 5 bar, 1,1 L, 100 g/min

Long summary description Philips HI5917/26R1 steam ironing station 2400 W 1,1 L Ceramic soleplate Blue, White:
This is an auto-generated long summary of Philips HI5917/26R1 steam ironing station 2400 W 1,1 L Ceramic soleplate Blue, White based on the first three specs of the first five spec groups.

Philips HI5917/26R1. Iron power: 2400 W, Steam boost performance: 180 g/min, Soleplate type: Ceramic soleplate. AC input voltage: 220 - 240 V. Cord length: 1,6 m, Hose length: 1,6 m. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Package width: 390 mm, Package depth: 270 mm, Package height: 230 mm