location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9345
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9345-4331
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 11:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Qualcomm Snapdragon X1E-80-100 (42MB Cache, 3.4GHz)
  • - 34.0 cm (13.37") 3K 2880 x 1800 OLED Touch
  • - 32GB LPDDR5x-SDRAM & 1000GB SSD
Long product name DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite :
The long product name of DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon X1E-80-100 (42MB Cache, 3.4GHz), 32GB LPDDR5x-SDRAM, 1000GB SSD, 34.0 cm (13.37") 3K 2880 x 1800 OLED Touch, Qualcomm Adreno GPU, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite:
The official description of DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for AI
The first Copilot+ XPS has powerful, on-device AI that delivers cutting-edge responsiveness and unmatched speed for navigating demanding multitasking workloads, enhanced security and efficiency in our thinnest and lightest XPS. The XPS 13 powered by Snapdragon® X Elite, effortlessly tackles complex workloads and offers groundbreaking multi-day battery life; the longest runtime in its class.

12-core Snapdragon® X Elite Dual Core Boost
Optimize demanding workloads with the Snapdragon® X Elite processor, which delivers more performance than competitor laptops without Dual Core Boost.

Qualcomm® Adreno™ GPU
Easily stream, share and create from anywhere with stunning graphics that delight.

Qualcomm® Hexagon™ NPU
AI-dedicated chip improves power efficiency, extends battery life, emits less heat and runs quietly. Supports 45 TOPS.

Short summary description DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite:
This short summary of the DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 13 9345, Qualcomm Snapdragon, 3,4 GHz, 34 cm (13.4"), 2880 x 1800 pixels, 32 GB, 1 TB

Long summary description DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite:
This is an auto-generated long summary of DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Graphite based on the first three specs of the first five spec groups.

DELL XPS 13 9345. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-80-100, Processor frequency: 3,4 GHz. Display diagonal: 34 cm (13.4"), HD type: 3K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Graphite