location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Gabby's Poppenhuis - Learning Watch - Gabby

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gabby's Poppenhuis - Learning Watch - Gabby
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-561862
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765618628
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 14:16:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Gabby's Poppenhuis - Learning Watch - Gabby:
This short summary of the VTech Gabby's Poppenhuis - Learning Watch - Gabby data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Gabby's Poppenhuis - Learning Watch - Gabby, 3 yr(s), Dutch, 63 g, Multicolour

Long summary description VTech Gabby's Poppenhuis - Learning Watch - Gabby:
This is an auto-generated long summary of VTech Gabby's Poppenhuis - Learning Watch - Gabby based on the first three specs of the first five spec groups.

VTech Gabby's Poppenhuis - Learning Watch - Gabby. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 63 g. Product colour: Multicolour

Design
Product colour *
Multicolour
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Sounding
Yes
Speaking function
Yes
Power
Batteries required
Yes
Number of batteries supported
1
Battery type
CR2450
Weight & dimensions
Width
50 mm
Depth
28 mm
Height
220 mm
Weight
63 g
Packaging data
Package width
150 mm
Package depth
58 mm
Package height
216 mm
Package weight
158 g
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Harmonized System (HS) code
9503008700
Package volume
0,188 cm³
Master (outer) case width
314 mm
Master (outer) case length
167 mm
Master (outer) case height
236 mm
Master (outer) case weight
1,09 kg
Master (outer) case volume
1,238 cm³
Master (outer) case GTIN (EAN/UPC)
63417765618620
Supplier features
Assembly required
No
Other features
Game language
DUTCH
Brand Image Product code Product Stock Price from
VTech Gabby's Poppenhuis - Gabby's Gadget VTech Gabby's Poppenhuis - Gabby's Gadget
(show image)
80-620123 Gabby's Poppenhuis - Gabby's Gadget