location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bluey - Interactief Spellenboek

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluey - Interactief Spellenboek
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-541223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765412233
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 10:54:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bluey - Interactief Spellenboek:
This short summary of the VTech Bluey - Interactief Spellenboek data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bluey - Interactief Spellenboek, 3 yr(s), Sounding, Speaking function, Batteries required, AA, Plastic

Long summary description VTech Bluey - Interactief Spellenboek:
This is an auto-generated long summary of VTech Bluey - Interactief Spellenboek based on the first three specs of the first five spec groups.

VTech Bluey - Interactief Spellenboek. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Game language
DUTCH
Certification
CE
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Weight & dimensions
Width
283 mm
Depth
30 mm
Height
205 mm
Weight
580 g
Packaging data
Package width
325 mm
Package depth
60 mm
Package height
300 mm
Package weight
740 g
Package volume
0,585 cm³
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
4 pc(s)
Quantity per pallet
144 pc(s)
Master (outer) case width
393 mm
Master (outer) case length
323 mm
Master (outer) case height
352 mm
Master (outer) case GTIN (EAN/UPC)
63417765412235
Master (outer) case weight
5,39 kg
Master (outer) case volume
4,468 cm³
Harmonized System (HS) code
9503008700
Number of cartons per pallet
24 pc(s)
Number of cartons per pallet layer
6 pc(s)
Brand Image Product code Product Stock Price from
VTech Beweeg Speel Bluey VTech Beweeg Speel Bluey
(show image)
80-560223 Beweeg Speel Bluey
VTech Bluey Speelpret Step VTech Bluey Speelpret Step
(show image)
80-563823 Bluey Speelpret Step
VTech Bluey Activiteiten Laptop VTech Bluey Activiteiten Laptop
(show image)
80-530923 Bluey Activiteiten Laptop