Lenovo logo

Lenovo ThinkCentre M70s Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30760
Info modified on:
26 Jun 2024, 16:13:25
Bullet Points Lenovo ThinkCentre M70s Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black:
  • - No OS
  • - Intel Core i5-13400 (20MB Cache)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre M70s Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black:

Intel Core i5-13400 (20MB Cache), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, No OS

Short summary description Lenovo ThinkCentre M70s Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black:

Lenovo ThinkCentre M70s, Intel® Core™ i5, i5-13400, 8 GB, DDR4-SDRAM, 512 GB, SSD

Long summary description Lenovo ThinkCentre M70s Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black:

Lenovo ThinkCentre M70s. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 5,3 kg. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.