location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2N0F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184900505
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:46
The date of the most recent change of this product data-sheet in Icecat.
DELL T2N0F user manual (22.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-12400 (18MB Cache)
  • - 16GB DDR5-SDRAM (1 x 16) & 512GB SSD
Warranty: 1 Year Basic Onsite
Long product name DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black :
The long product name of DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-12400 (18MB Cache), 16GB DDR5-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit
More>>>
DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
The official description of DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great possibilities. Small footprint.
Bigger doesn't always mean better. The Inspiron Small Desktop comes with the latest Intel® Core™ Processors and up to 16GB DDR5 memory, all in a compact, space-saving design.

Short summary description DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
This short summary of the DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3030, Intel® Core™ i5, i5-12400, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
This is an auto-generated long summary of DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black based on the first three specs of the first five spec groups.

DELL Inspiron 3030. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,72 kg. Product colour: Black

Designed to fit your life
Designed to fit your life

The Inspiron Small Desktop packs great performance features and capabilities into a small chassis designed to seamlessly fit in any space.

Ready to perform
Ready to perform

Effortlessly tackle any task with the power of latest Intel® Core™ Processors. What's more, since the Inspiron Small Desktop can support memory up to 16GB DDR5, you have the expandability to add more memory for future computing needs. For easy access and storage of all files, photos and videos, the Inspiron Small Desktop has an upgrade option of up to 1TB SSD.

Designed for productivity
Designed for productivity

Your Inspiron PC is now ready for business with easy-to-use, built-in Trusted Platform Module to protect your data and a wide variety of ports and slots to connect all your personal and business devices.

Connect conveniently
Connect conveniently

Easily connect to other monitors with HDMI and Display Ports that support up to three FHD monitors or one 4K monitor.

Accessorize even further with eight additional USB ports located in the front and rear.

When time is of the essence, WiFi 6 delivers a greater and more stable browsing experience and faster transfer speeds.

Easier to be productive
Easier to be productive

Windows 11 comes with new multitasking tools to help you get it done faster, easier, and with style.

Maximise your screen real estate and stay neat with Snap layouts. Snap your apps and browser tabs in addition to your windows to a grid. Group apps by purpose (like work or gaming) and to a desktop. Then, switch between instantly.

Elevate your choice sustainably
Elevate your choice sustainably

Our packaging reduces waste and helps lower your environmental impact. The Inspiron Small Desktop ships in packaging made with at least 96.9% recycled or renewable content.
This desktop is certified Energy Star 8.0. It is registered EPEAT silver and has achieved EPEAT Climate+ designation. With the Climate+ designation, this desktop has met industry best practices for decarbonization.
Help lower your e-waste. Dell provides several options to assist customers with updating hardware, diagnosing issues, and replacing parts.

Premium Support
Premium Support

Get help fast with access to 24x7 expert tech support over the phone or online for hardware issues and software installation. If we can’t solve it remotely, we’ll send a technician to your home, school or work to fix it.

Accidental Damage Service
Accidental Damage Service

Stay worry-free, with protection from accidental drops, spills and surges. Access to repairs is easy, with support designed to get you up and running fast.

Premium Support Plus
Premium Support Plus

Dell’s most comprehensive support plan allows you to get the most out of your PC, with the least amount of effort. From technology that predicts and fixes problems, to extra protection with Accidental Damage Service, you’ll enjoy day and night support.

The story is currently unavailable. Please, contact us.
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
España 2 distributor(s)
Disclaimer DELL Inspiron 3030 Intel® Core™ i5 i5-12400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
Disclaimer

Actual configuration might differ from illustration