location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday 16-inch Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday 16-inch Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A08KLUT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122955565 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:47:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Everyday 16-inch Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feel confident your tech is protected when you're on the move with this durable 16-inch laptop backpack.[1] Water-resistant and made from 600D polyester for extra strength[2], it includes a padded laptop compartment to guard against bumps and scratches and comes with a 3-year warranty.
  • - Stay organized all day, every day with 21 L of storage space and three compartments for all your essentials. Store everything in its dedicated place with a quick access pocket, accessories pockets, document storage, pen loops, bottle pockets, and more.
  • - With a simple, functional design, you've got everything you need for wherever your day takes you. This laptop backpack features a comfortable mesh back panel, cable passthrough, and a key fob for convenience, plus a travel-ready trolley strap.
  • - Sustainability that endures -- this laptop backpack is built to last, benefitting you and the planet. Plus, it contains at least 60% post-consumer recycled plastic (PCR) (28 plastic bottles)[3] and uses FSC® certified packaging.[4]
Warranty: HP three-year limited warranty
Long product name HP Everyday 16-inch Laptop Backpack :
The long product name of HP Everyday 16-inch Laptop Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday 16-inch Laptop Backpack
More>>>
HP Everyday 16-inch Laptop Backpack:
The official description of HP Everyday 16-inch Laptop Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Everyday Companion
Keep your laptop and accessories protected and organized as you move throughout your day with this durable 16-inch laptop backpack. Responsibly made using recycled materials, this spacious backpack is an ideal companion no matter where your journey takes you.

Short summary description HP Everyday 16-inch Laptop Backpack:
This short summary of the HP Everyday 16-inch Laptop Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Everyday 16-inch Laptop Backpack, 310 mm, 155 mm, 440 mm, 570 g, 310 mm, 155 mm

Long summary description HP Everyday 16-inch Laptop Backpack:
This is an auto-generated long summary of HP Everyday 16-inch Laptop Backpack based on the first three specs of the first five spec groups.

HP Everyday 16-inch Laptop Backpack. Width: 310 mm, Depth: 155 mm, Height: 440 mm. Package width: 310 mm, Package depth: 155 mm, Package height: 440 mm

Built Tough for Your Essential Tech
Built Tough for Your Essential Tech

Feel confident your tech is protected when you're on the move with this durable 16-inch laptop backpack.[1] Water-resistant and made from 600D polyester for extra strength[2], it includes a padded laptop compartment to guard against bumps and scratches and comes with a 3-year warranty.

Everything in its Place
Everything in its Place

Stay organized all day, every day with 21 L of storage space and three compartments for all your essentials. Store everything in its dedicated place with a quick access pocket, accessories pockets, document storage, pen loops, bottle pockets, and more.

Designed Around You
Designed Around You

With a simple, functional design, you've got everything you need for wherever your day takes you. This laptop backpack features a comfortable mesh back panel, cable passthrough, and a key fob for convenience, plus a travel-ready trolley strap.

Built to Last

Carry your things with confidence in a backpack crafted from water-resistant 600D recycled polyester fabric. [2]

Plenty of Pockets

Pockets and places for all your everyday things, including a dedicated padded laptop compartment. [1]

Travel Convenience

Conveniently and securely attach your backpack to rolling luggage for easy transport.

Weight & dimensions
Width *
310 mm
Depth *
155 mm
Height *
440 mm
Weight
570 g
Packaging data
Package width
310 mm
Package depth
155 mm
Package height
440 mm
Package weight
604 g
Country Distributor
Nederland 2 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Everyday 16-inch Laptop Backpack:
Disclaimer

[1] Fits most laptops up to 16 inches.
[2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
Technical specification disclaimers
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.