location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-8Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0623B002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803051148 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2023 09:59:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - 1 pc(s)
Warranty:
Long product name Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow :
The long product name of Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-8Y for Pixma iP/MP/MX/Pro, Yellow
More>>>
Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow:
The official description of Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLI-8Y Yellow Ink Tank
The genuine Canon CLI-8Y Yellow ink tank delivers amazing color and longevity to your photos. Designed with FINE (Full Photolithographic Inkjet Nozzle Engineering) technology, your photos will realize added sharpness, detail and quality. With these individual ink tanks you can reduce waste and save you money by only replacing the color that runs out. The CLI-8 Yellow is compatible with select PIXMA iP and MP products as well as the Pro9000 Series. Remember, when printing with genuine Canon inks and photo papers the ChromaLife100 system gives you beautiful, long-lasting photos.

Compatibility:
- PIXMA iP3300;
- PIXMA iP3500;
- PIXMA iP4200;
- PIXMA iP4200 Refurbished;
- PIXMA iP4300;
- PIXMA iP4500;
- PIXMA iP5200;
- PIXMA iP5200R;
- PIXMA iP6600D;
- PIXMA iP6600D Refurbished;
- PIXMA iP6700D;i
- PIXMA iP6700D Refurbished;
- PIXMA MP500;
- PIXMA MP510;
- PIXMA MP520;
- PIXMA MP530;
- PIXMA MP530 Refurbished;
- PIXMA MP600;
- PIXMA MP610;
- PIXMA MP610 Refurbished;
- PIXMA MP800;
- PIXMA MP800R;
- PIXMA MP810;
- PIXMA MP810 Refurbished;
- PIXMA MP830;
- PIXMA MP830 Refurbished;
- PIXMA MP950;
- PIXMA MP960;
- PIXMA MP960 Refurbished;
- PIXMA MP970;
- PIXMA MX700;
- PIXMA MX700 Refurbished;
- PIXMA MX850;
- PIXMA MX850 Refurbished;
- PIXMA Pro9000;
- PIXMA Pro9000 Mark II;
- PIXMA Pro9000 Mark II Refurbished;
- PIXMA Pro9000 Refurbished.

Short summary description Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow:
This short summary of the Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-8Y, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Canon CLI-8Y ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Canon CLI-8Y. Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
PIXMA iP3300; PIXMA iP3500; PIXMA iP4200; PIXMA iP4200 Refurbished; PIXMA iP4300; PIXMA iP4500; PIXMA iP5200; PIXMA iP5200R; PIXMA iP6600D; PIXMA iP6600D Refurbished; PIXMA iP6700D;i PIXMA iP6700D Refurbished; PIXMA MP500; PIXMA MP510; PIXMA MP520; PIXMA MP530; PIXMA MP530 Refurbished; PIXMA MP600; PIXMA MP610; PIXMA MP610 Refurbished; PIXMA MP800; PIXMA MP800R; PIXMA MP810; PIXMA MP810 Refurbished; PIXMA MP830; PIXMA MP830 Refurbished; PIXMA MP950; PIXMA MP960; PIXMA MP960 Refurbished; PIXMA MP970; PIXMA MX700; PIXMA MX700 Refurbished; PIXMA MX850; PIXMA MX850 Refurbished; PIXMA Pro9000; PIXMA Pro9000 Mark II; PIXMA Pro9000 Mark II Refurbished; PIXMA Pro9000 Refurbished.
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Colour
Yes
Country Distributor
United States 3 distributor(s)