location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN6575SE/EN monitor mount / stand Wall Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN6575SE/EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN6575SE/EN
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 10:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN6575SE/EN monitor mount / stand Wall Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Highly versatile wall mount, suitable for WM75A and WM75B
Long product name Samsung WMN6575SE/EN monitor mount / stand Wall Black :
The long product name of Samsung WMN6575SE/EN monitor mount / stand Wall Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flip Wall Mount, 564 x 580 x 100 mm, 3.2 kg
More>>>
Short summary description Samsung WMN6575SE/EN monitor mount / stand Wall Black:
This short summary of the Samsung WMN6575SE/EN monitor mount / stand Wall Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN6575SE/EN, Black

Long summary description Samsung WMN6575SE/EN monitor mount / stand Wall Black:
This is an auto-generated long summary of Samsung WMN6575SE/EN monitor mount / stand Wall Black based on the first three specs of the first five spec groups.

Samsung WMN6575SE/EN. Product colour: Black

Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)