location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30GA000NMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804820637 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 12:04:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon w3-2425, 6C (6P + 0E)/12T, 3/4.4GHz, 15MB
  • - 2x 16GB RDIMM DDR5-4800 ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - Windows 11 Pro for Workstations
Warranty: 3-year, Onsite + 3Y Premier TS WHB (CPN)
Long product name Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red :
The long product name of Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon w3-2425, 6C (6P + 0E)/12T, 3/4.4GHz, 15MB, 2x 16GB RDIMM DDR5-4800 ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, Windows 11 Pro for Workstations
More>>>
Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red:
The official description of Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The future-proof industry workhorse
- High-performance, scalable workstation with the ultimate versatility
- Advanced thermal architecture in an Aston Martin-inspired chassis
- ISV-certified, handles complex workflows across industries with ease
- Powerful Intel® Xeon® W-Series processor, optional 2x discrete graphics
- Front drive & tool-less access for easy maintenance & upgrading

Short summary description Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red:
This short summary of the Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P5, 3 GHz, Intel Xeon W, w3-2425, 32 GB, 1 TB, Windows 11 Pro for Workstations

Long summary description Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red:
This is an auto-generated long summary of Lenovo ThinkStation P5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro for Workstations Tower Workstation Black, Red based on the first three specs of the first five spec groups.

Lenovo ThinkStation P5. Processor frequency: 3 GHz, Processor family: Intel Xeon W, Processor model: w3-2425. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. Operating system installed: Windows 11 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black, Red

<p>The next-gen workstation has arrived</p>

The next-gen workstation has arrived

Engineered for ultimate productivity and  versatility, the Lenovo ThinkStation P5 is the all-around industry workhorse for professionals that demand a scalable, future-proof workstation. Optimized for designers, engineers, and creatives alike, it can support a broad range of compute-intensive tasks with ease, including BIM, complex 3D CAD, VFX, and edge deployments.

<p>Extraordinary performance, power, &amp; speed</p>

Extraordinary performance, power, & speed

With its Aston Martin-inspired chassis design and advanced thermals, the ThinkStation P5 workstation is designed to achieve groundbreaking performance. Key features include the latest Intel® Xeon® W processors, delivering a breakthrough new compute architecture, and support for up to two optional NVIDIA® RTX™ graphics cards, offering unprecedented rendering and AI performance. The result? Enough punch for any workflow, even in mission-critical environments.

<p>Tried, tested, &amp; true</p>

Tried, tested, & true

The ThinkStation P5 workstation has been proven to meet Lenovo's exacting reliability and durability standards, ensuring that your systems leverage maximum uptime. It also boasts an array of independent software vendor (ISV) certifications, so compute-intensive applications, such as Adobe® and PTC®,  are tuned to run seamlessly on even the most complex of tasks.See the complete list of ISV certifications.

<p>A future-proof machine</p>

A future-proof machine

With high-speed DDR5 memory and ultra-fast PCIe storage, the ThinkStation P5 workstation is designed to improve your productivity. It also has the convenience of front drive access, hot-swap storage, tool-less chassis access, and an array of high-performance configurations. As a result, you can enjoy the flexibility of customizing your P5 to tackle your workload needs of today, knowing you can easily upgrade for the ever-increasing datasets of tomorrow.

<p>One less thing to worry about</p>

One less thing to worry about

The ThinkStation P5 comes with ThinkShield—a suite of essential hardware and software security solutions that work together to protect your workstation and data. Trusted Platform Module (TPM) encrypts your data, while ensuring that your machine has not been tampered with. There are also various programs to prevent unauthorized access to the BIOS—and even self-heal the BIOS should it become corrupted or is maliciously attacked.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
w3-2425
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor frequency *
3 GHz
Performance cores
6
Processor cache
15 MB
Processor cache type
Smart Cache
Processor base power
130 W
Maximum turbo power
156 W
Memory
Internal memory *
32 GB
Maximum internal memory *
512 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
8x DIMM
Memory clock speed
4800 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Volume
33 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
Power on, Supervisor
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro for Workstations
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Power
Power supply *
1000 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Platinum
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width *
165 mm
Depth *
453,9 mm
Height *
446 mm
Weight *
19 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ACCKIT_BO TS HDD STORAGE KIT - P5 Lenovo ACCKIT_BO TS HDD STORAGE KIT - P5
(show image)
4XH1M73926 ACCKIT_BO TS HDD STORAGE KIT - P5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics
(show image)
4X61L84590 Nvidia RTX 6000 Ada 48GB GDDR6 Graphics 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 2 distributor(s)