location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24e-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62AEKAT2CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348151467 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:37:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 VA
  • - 6ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI
Warranty: 3-year
Long product name Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 VA, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 3000:1
More>>>
Short summary description Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision S24e-20, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision S24e-20 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision S24e-20. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Your 3-side NearEdgeless edge
Your 3-side NearEdgeless edge

Make multitasking near-effortless with 3-side NearEdgeless display. Compare files side-by-side on two screens with an almost uninterrupted visual continuity. Share content with colleagues standing up, sitting down or far off to the side as much as 178°; everyone sees the same quality image thanks to a 23.8-inch, FHD 1920 x 1080 resolution, VA panel display. Its 7.1 mm slim head design has less than half the screen thickness of the model it replaces but will still hold a Lenovo Tiny or Nano PC tucked away on its back.

Visibly safe and comfortable
Visibly safe and comfortable

S24e-20 has TÜV Eye Comfort certified technology to protect your employees’ eyes even during long stretches of work. And for greater user comfort, the screen can tilt on its stand to the perfect angle to suit each individual user. Or simply take the monitor off the desk altogether and place onto the wall with its 100 x 100 mm VESA wall mount capability that can also hold a Tiny or Nano PC unseen behind the screen.

Connection, connection, connection
Connection, connection, connection

Connect to your fleet of other devices thanks to extensive compatibility. Through HDMI 1.4, VGA and even Audio Out ports, S24e-20 works with PCs laptops and even headphones or external speakers. And you’ll never be troubled by those devices’ wires because the integrated cable management system tucks them tidily out of your way. And an extra touch that staff will appreciate is the new integrated phone holder right in the base of the stand.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0,2745 x 0,2745 mm
Pixel density
93 ppi
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Colour gamut standard
NTSC
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Audio output
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
17,5 W
Power consumption (standby) *
0,5 W
Power consumption (max)
23,5 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
HDMI
Weight & dimensions
Width (with stand)
540,4 mm
Depth (with stand)
173,1 mm
Height (with stand)
434,5 mm
Weight (with stand)
3,82 kg
Width (without stand)
540,4 mm
Depth (without stand)
45,5 mm
Height (without stand)
327,2 mm
Weight (without stand)
3,02 kg
Bezel width (side)
2,5 mm
Bezel width (top)
2,5 mm
Bezel width (bottom)
2,24 cm
Packaging data
Package width
624 mm
Package depth
415 mm
Package height
124 mm
Package weight
5,42 kg