ASUS 90NB1042-M005C0 user manual
(3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 11 Home 64-bit
- - AMD Ryzen 5 7530U (16MB Cache)
- - 40.6 cm (16") WUXGA 1920 x 1200 Touch
- - 16GB DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver
:
The long product name of ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AMD Ryzen 5 7530U (16MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 Touch, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Short summary description ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This short summary of the ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Vivobook S 16 Flip TN3604YA-MC127W, AMD Ryzen™ 5, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home
Long summary description ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS Vivobook S 16 Flip TN3604YA-MC127W AMD Ryzen™ 5 7530U Hybrid (2-in-1) 40,6 cm (16") Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.
ASUS Vivobook S 16 Flip TN3604YA-MC127W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 7530U. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Silver