Brother logo

Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31642
Info modified on:
20 Mar 2024, 09:39:42
Warranty:
1 year
Long product name Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi:

1200 x 1200 dpi, A4/A5/A6, 60 - 120 g/m2, USB 2.0, Ethernet, IEEE 802.11b/g/n, Cortex-A9 800 MHz, LCD, 52 dB(A), 10.7 Kg

Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi:

The Brother HL-L5200DW monochrome laser printer is perfect for offices and small workgroups looking for quality and reliability. It delivers cost-efficient, two-sided output thanks to a high-yield replacement toner cartridge. Plus, it quickly prints high-quality business documents up to 42ppm. Use the 250-sheet capacity paper tray for letter or legal-size documents, and print on envelopes and alternative media types from the 50-sheet capacity multi-purpose tray. For fewer refills, you can expand the paper capacity to 1,340 sheets with optional add-on trays. Easily share the printer on your wireless or Ethernet network and print with ease from a wide range of mobile devices‡. Advanced security features help protect your documents and device from unauthorized access.

- Fast, high-quality printing. With a print speed of up to 42 pages per minute, this printer is ideal for busy offices. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics.
- Cost-efficient output. Help lower your operating costs via a high-yield 8,000-page‡ replacement toner cartridge.
- Flexible paper handling‡. Easily handle your large print jobs via an adjustable 250-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. For additional capacity, add up to two 520-sheet capacity or two 250-sheet capacity paper trays for a total input capacity 1,340 sheets.
- Flexible connectivity. Built-in wireless 802.11b/g/n and Ethernet network interfaces allow you to share the HL-L5200DW with multiple users on your network.
- Convenient mobile device printing. Print from your mobile device via‡: AirPrint™, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace and Wi-Fi Direct®.
- Automatic two-sided printing. Use the duplex feature to produce professional brochures, documents and booklets. This feature can help save money and cut your paper usage by up to 50%.
- Advanced security features. Restrict unauthorized printing and help protect sensitive documents with a wide-range of security features including: Secure Print, Secure Function Lock, Enterprise Security (802.1x), IPSec, SSL/TLS and more.
- Outstanding customer support. The Brother HL-L5200DW offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L5200DW, Laser, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing, Network ready

Long summary description Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L5200DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.