location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro WT7900 Designer Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA68001DE
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months On site service
Long product name Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro WT7900, 1440 DPI, A1/A2/A3/A3+/A4/B2/B3/B417"/24", USB 1.1/2.0, Fast Ethernet, LCD, 60 W, 101 kg
More>>>
Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Stylus Pro WT7900 Designer Edition

Add new clarity and colour to package proofs with the cost-effective, high-productivity Epson Stylus Pro WT7900. This 24" printer uses white ink to create eye-catching spot colours, smooth white gradations and precise overlays, giving you a genuine alternative to digital proofers.

- Epson UltraChrome HDR with White Ink
- Surface and reverse print modes
- Consistent quality, easy maintenance
- Seamless integration, simplified workflow

Short summary description Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro WT7900, Inkjet, 2880 x 1440 DPI, Cyan, Green, Light Cyan, Light magenta, Magenta, Orange, Photo black, Yellow, A1 (594 x 841 mm), Art paper, Cut sheet, Glossy paper, Photo paper, Plain paper, Roll, A1, A2, A3, A4

Long summary description Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro WT7900 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro WT7900. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Printing colours: Cyan, Green, Light Cyan, Light magenta, Magenta, Orange, Photo black, Yellow. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Art paper, Cut sheet, Glossy paper, Photo paper, Plain paper, Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10 Base-T/100 Base-TX. Display: LCD, Internal memory: 256 MB, Sound pressure level (printing): 50 dB. Power requirements: 100-240 V, 50/60 Hz, Power consumption (PowerSave): 14 W, Power consumption (standby): 1 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Printing colours *
Cyan, Green, Light Cyan, Light magenta, Magenta, Orange, Photo black, Yellow
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Art paper, Cut sheet, Glossy paper, Photo paper, Plain paper, Roll
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Maximum roll length
0,61 m
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10 Base-T/100 Base-TX
Performance
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power requirements
100-240 V, 50/60 Hz
Power
Power consumption (PowerSave)
14 W
Power consumption (standby)
1 W
Power consumption (typical)
60 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Mac compatibility
No
Compatible operating systems
Windows 2000, Windows XP x32/x64, Windows Vista x32/x64, Windows 7 x32/x64.
Weight & dimensions
Dimensions (WxDxH)
1356 x 667 x 1218 mm
Weight
101 kg
Packaging data
Package width
815 mm
Package depth
1530 mm
Package height
1080 mm
Package weight
156 kg
Bundled software
EpsonNet Config
Other features
Photo paper
Yes
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)