location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver 1U SCSI Rack-mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7445C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844203131206 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 2
  • - 1U
  • - Native capacity: 1,6 GB Compressed capacity: 3,2 GB
Long product name HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB :
The long product name of HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreEver 1U SCSI Rack-mount Kit
More>>>
Short summary description HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB:
This short summary of the HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver 1U SCSI Rack-mount Kit, Storage auto loader & library, Tape Cartridge, 1U, Ultra 320 SCSI, LTO-1, LTO-2, LTO-3, LTO-4, 1,6 GB

Long summary description HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB:
This is an auto-generated long summary of HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB based on the first three specs of the first five spec groups.

HPE StoreEver 1U SCSI Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 1,6 GB, Compressed capacity: 3,2 GB. Weight: 8,07 kg. Dimensions (WxDxH): 428,8 x 641,4 x 43,2 mm

Brand Image Product code Product Stock Price from
HPE

HPE StoreEver LTO-2 Ultrium 448 SCSI Internal Tape Drive Storage drive Tape Cartridge 200 GB
(show image)
DW016B-RFB LTO-2 Ultrium 448 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 232 SCSI External Tape Drive
(show image)
DW065B#ABB StorageWorks Ultrium 232 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DAT 160 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1573B#ABB StoreEver DAT 160 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DAT 72 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1522C#ABB StoreEver DAT 72 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-2 Ultrium 448 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
DW016B#ABB StoreEver LTO-2 Ultrium 448 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-3 Ultrium 920 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH841B#ABB StoreEver LTO-3 Ultrium 920 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH921B#ABB StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver DAT 160 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver DAT 160 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1573B StoreEver DAT 160 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver DAT 72 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver DAT 72 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1522C StoreEver DAT 72 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH921B StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)