location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Setting Plate - ELPPT04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003D04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946503967
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Epson ELPPT04 :
The long product name of Epson ELPPT04. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Setting Plate - ELPPT04
More>>>
Epson ELPPT04:
The official description of Epson ELPPT04 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fix the ELP IU03 interactive unit to ELP MB23 ceiling mount

EB-420 / EB-430 / EB-425W / EB-435W can be ceiling mounted and equipped with an optional interactive unit, the EPSON ELP IU03.
To properly install the interactive unit when using the MB23 ceiling mount, please use the ELPPT04 Plate.

Short summary description Epson ELPPT04:
This short summary of the Epson ELPPT04 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPPT04, Epson, White, PowerLite 420, 425W, 430, or 435W, 200 mm, 320 mm, 215 mm

Long summary description Epson ELPPT04:
This is an auto-generated long summary of Epson ELPPT04 based on the first three specs of the first five spec groups.

Epson ELPPT04. Brand compatibility: Epson, Product colour: White, Compatibility: PowerLite 420, 425W, 430, or 435W. Package width: 200 mm, Package depth: 320 mm, Package height: 215 mm. Quantity per pallet: 1080 pc(s), Quantity per pack: 1 pc(s), Pallet length: 120 cm

Features
Brand compatibility *
Epson
Product colour
White
Compatibility
PowerLite 420, 425W, 430, or 435W
Weight & dimensions
Package width
200 mm
Package depth
320 mm
Package height
215 mm
Package weight
8,42 kg
Technical details
Country of origin
China
Logistics data
Quantity per pallet
1080 pc(s)
Logistics data
Quantity per pack
1 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
190,5 cm
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
150 pc(s)
Quantity per pallet (UK)
1350 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
190,5 cm
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Epson ELPAF34 Filter kit Epson ELPAF34 Filter kit
(show image)
V13H134A34 Air Filter - ELPAF34 0.00
(excl. VAT)
0 (incl. VAT)
Epson ELPPN02 Epson ELPPN02
(show image)
V12H442001 Interactive Pen - ELPPN02 - EB455Wi/465i 0.00
(excl. VAT)
0 (incl. VAT)
Epson ELPAP08 Epson ELPAP08
(show image)
V12H005M08 Quick Wireless Connect USB key - ELPAP08 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)