Lenovo logo

Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i5 i5-13500 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16873
Info modified on:
04 Oct 2024, 13:05:56
Bullet Points Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i5 i5-13500 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:
  • - Intel Core i5-13500, 14C (6P + 8E)/20T, P-core 2.5/4.8GHz, E-core 1.8/3.5GHz, 24MB
  • - 27" QHD (2560x1440) IPS 350nits 99% sRGB
  • - 1x 8GB SO-DIMM DDR5-4800
  • - 256GB SSD M.2 2280 PCIe 4.0x4 Value NVMe Opal 2.0
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Warranty:
3-year, Onsite + 1Y Premier Support from 3Y Onsite WHB (CPN)
Long product name Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i5 i5-13500 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:

Intel Core i5-13500, 14C (6P + 8E)/20T, P-core 2.5/4.8GHz, E-core 1.8/3.5GHz, 24MB, 1x 8GB SO-DIMM DDR5-4800, 256GB SSD M.2 2280 PCIe 4.0x4 Value NVMe Opal 2.0, 27" QHD (2560x1440) IPS 350nits 99% sRGB, Intel UHD Graphics 770, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3 vPro, 5.0MP, Windows 11 Pro

Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i5 i5-13500 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:

Where A1 quality & AI power meet
- Premium 27″  all-in-one PC, ideal for forward-thinking businesses
- 13th Gen Intel® Core™ processor, optional Intel vPro® Enterprise platform
- Exceptional performance, connectivity, & AI-powered features
- Stunning Eyesafe®-certified, colour-calibrated display
- Choice of storage drives, optional NVIDIA® graphics
- Robust, secure, & energy-efficient, plus sustainably-packaged

Short summary description Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i5 i5-13500 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:

Lenovo ThinkCentre M90a Pro Gen 4, 68,6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i5 i5-13500 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:

Lenovo ThinkCentre M90a Pro Gen 4. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.