HPE logo

HPE MSM720 gateway/controller

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75356
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE MSM720 gateway/controller:

Premium Mobility Controller (WW), 4x RJ-45 autosensing 10/100/1000 ports(IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX, IEEE 802.3ab Type 1000BASE-T), Duplex: 10BASE-T/100BASE-TX: half / full, 1000BASE-T: full, 2x RJ-45 dual-personality 10/100/1000 ports(IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX, IEEE 802.3ab Type 1000BASE-T), 1x RJ-45 serial console port, Throughput: 8.9 million pps, Switch fabric speed: 12Gbps, MAC address table size: 12000 entries, 1000Mb Latency: < 6.3µs, 100Mb Latency: < 20.4µs, MAC address table size: 12000 entries, Switch fabric speed: 12Gbps, Throughput: 8.9 million pps

Short summary description HPE MSM720 gateway/controller:

HPE MSM720, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, 11,54,300 Mbit/s, 1 Gbit/s, 10/100/1000Mbit/s, 10/100/1000Base-T(X), 100-240

Long summary description HPE MSM720 gateway/controller:

HPE MSM720. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, WLAN data transfer rates supported: 11,54,300 Mbit/s, Data transfer rate: 1 Gbit/s. Power requirements: 100-240, Power consumption (typical): 20 W, Input voltage: 100 - 240 V. Weight: 1,64 kg, Dimensions (WxDxH): 254 x 159,5 x 44,5 mm. Safety: UL 60950-1, IEC 60950-1, EN 60950-1, CAN/CSA-C22.2 No. 60950-1, Certification: FCC part 15 Class A, EN 55022 Class A, CISPR 22 Class A, ICES-003

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.