HPE logo

HPE ProLiant 165 server 8 TB Rack (1U) AMD Opteron 6274 16 GB 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68306
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Serverincludes three years of parts, zero year of labor, zero year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at. Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at
Long product name HPE ProLiant 165 server 8 TB Rack (1U) AMD Opteron 6274 16 GB 750 W:

AMD Opteron 6274 (16 core, 2.2 GHz, 16MB L3, 115W), 16GB PC3-10600R DDR3 RAM, 8TB SATA HDD, 1U, 750W

Short summary description HPE ProLiant 165 server 8 TB Rack (1U) AMD Opteron 6274 16 GB 750 W:

HPE ProLiant 165, 6274, 16 GB, 8 TB, Serial ATA, 750 W, Rack (1U)

Long summary description HPE ProLiant 165 server 8 TB Rack (1U) AMD Opteron 6274 16 GB 750 W:

HPE ProLiant 165. Processor family: AMD Opteron, Processor model: 6274. Internal memory: 16 GB. Total storage capacity: 8 TB, HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.