location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVer Check ‘AVer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAM520 Pro3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61U0120000AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719552127764
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 22:44:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AVer 61U0120000AC user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD 1080p
  • - Smart Composition
  • - 36X Total Zoom Presents Every Detail
  • - SmartFrame
  • - WDR Enterprise-Grade Imaging
  • - HDMI Enables Dual Display and 3-Way Output
Warranty: 3 years
Long product name AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony :
The long product name of AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8MP Sony super-low-light, Full HD 1920 x 1080, WDR, 36x zoom (12x optical), PTZ, SmartFrame, WDR Enterprise-Grade Imaging, HDMI, USB 3.1 Type-B, RS232 in/out,, DC 12V, RJ45 and POE+
More>>>
AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony:
The official description of AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional USB 3.1 Conferencing Camera for Mid-to-Large Rooms
The AVer CAM520 Pro3 is extremely versatile, offering users a 36X total zoom PTZ camera, upgraded AVer SmartFrame, Preset Framing, and a Sony WDR Sensor. In addition, 3-way outputs — including an HDMI connection — deliver more streaming options. But what makes the CAM520 Pro3 truly special is Smart Composition, an embedded AI function that quickly captures meeting participants’ images to facilitate productive video conferences in mid-to-large meeting rooms.

Master the Details with a 36X* Total Zoom Lens and Boost Your Business
Create error-free meetings with the CAM520 Pro3 PTZ lens. Capture wide shots with an 80° diagonal field of view, and focus on presenters, attendees, content on whiteboards, or physical objects with flexible pan and tilt controls. Powerfully handle every detail with a 12X optical lens and a 36X* total zoom. Additionally, the CAM520 Pro3 uses 24X lossless zoom to deliver outstanding clarity to remote participants, making it the ideal conferencing camera for mid-to-large rooms!

Accurately Capture Attendees with AVer Smart Composition to Access Layout Flexibility
The CAM520 Pro3 is one of the first PTZ cameras in the video conferencing industry to include a Smart Composition function. Smart Composition uses an AI algorithm to automatically crop each participant’s face or body in a perfect frame. This is a click-to-play feature that doesn’t require any software to set up! Smartly integrate headshots and half-body views, and smoothly convert from an individual visual to a group image. The CAM530 Pro3 delivers high-definition views of participants for stress-free meeting setups and ultimate productivity.

More Efficiency and Security with Upgraded AVer SmartFrame
With enhanced SmartFrame, AVer’s CAM520 Pro3 elevates your meeting efficiency and safety. This AI technology automatically focuses on participants, working effortlessly from an impressive distance of up to 7 meters away — even when people are wearing masks!

The CAM520 Pro3 also provides a Preset Framing mode that efficiently follows presenters through preset areas. By setting multiple preset viewing areas, you can make the camera automatically shift as the presenter moves without any manual control!

HDMI Enables Dual Display and 3-Way Output, Creating Diverse Display Options
Simultaneously presenting in 1080p/60fps via HDMI and USB 3.1 streaming or RTSP/RTMP H.264 broadcasting, the CAM520 Pro3 lets you use a 2nd display for virtual meetings. These connection options allow you to create seamless hybrid meeting experiences for your business.

Enjoy Enterprise-Grade Imaging with No Limits
The CAM520 Pro3 provides lifelike meetings even in in high-contrast backlight environments — such as meeting rooms with too much sunlight pouring in. By applying its Sony sensor and advanced image-tuning algorithm, the CAM520 Pro3 automatically refines highlights, shadows, and white balance. Furthermore, with AVer Virtual Streaming technology, you can use the CAM520 Pro3 as a video source for virtual meetings through a single Ethernet connection. Additionally, a PoE+ port streamlines the setup process and reduces installation expenses. You deserve to experience enterprise-grade imaging in every meeting.

Short summary description AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony:
This short summary of the AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony data-sheet is auto-generated and uses the product title and the first six key specs.

AVer CAM520 Pro3, 8 MP, Sony, Full HD, 1920 x 1080 pixels, 60 fps, 80,5°

Long summary description AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony:
This is an auto-generated long summary of AVer CAM520 Pro3 8 MP Black 1920 x 1080 pixels 60 fps Sony based on the first three specs of the first five spec groups.

AVer CAM520 Pro3. Megapixel: 8 MP, Sensor type: Sony. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Field of view (FOV) angle: 80,5°, Optical zoom: 12x, Digital zoom: 24x. Mounting type: Stand/Wall mounting, Product colour: Black

Camera
Camera type
Single camera
Megapixel *
8 MP
Sensor type
Sony
Zoom capability
Yes
Optical zoom
12x
Digital zoom
24x
Combined zoom
36x
Focal length range
3.9 - 46.8 mm
Field of view (FOV) angle
80,5°
Horizontal field of view
72,8°
Vertical field of view
44,1°
Flip & mirror
Yes
Aperture range (F-F)
1,8 - 2,8
White balance
Auto, Manual
Light exposure modes
Auto
Closest focusing distance
1 m
Wide Dynamic Range (WDR)
Yes
Number of camera presets
10
PTZ control
Yes
PTZ protocols
Pelco-P/D, UVC, VISCA
Aspect ratio
4:3, 16:9
Face tracking
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate *
60 fps
Video formats supported
H.264, M-JPEG, NV12, YUV, YUY2
Supported graphics resolutions
320 x 180, 320 x 240, 424 x 240, 480 x 360, 640 x 360, 640 x 480 (VGA), 800 x 448, 800 x 600 (SVGA), 848 x 480, 960 x 540, 1280 x 720 (HD 720), 1280 x 960, 1600 x 900, 1920 x 1080 (HD 1080)
Design
Product colour *
Black
Mounting type
Stand/Wall mounting
Tilt angle range
-30 - 90°
Pan range
-170 - 170°
LED indicators
Status
Web-based management
Yes
Country of origin
Taiwan
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
1
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
VISCA input ports
1
DIN connector
Yes
DIN connector type
9-pin
Power
Power source type
DC
AC input frequency
50/60 Hz
AC input voltage
100 - 240 V
DC input voltage
12 V
Input current
5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Packaging content
Power supply included
Yes
Remote control included
Yes
Remote control batteries included
Yes
Cables included
DIN 8 to D-Sub 9, USB
USB cable length
5 m
Power cable length
3 m
Screws included
Yes
Quick start guide
Yes
AC adapter included
Yes
Mounting brackets included
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Minimum processor family
Core i5
Minimum processor speed
3,2 GHz
Minimum processor
Intel Core i5-4460
Minimum RAM
8000 MB
Performance
Live video preview
Yes
Auto framing
Yes
Remote control function
Yes
Remote control type
IR
Tripod mounting supported
Yes
Plug and Play
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Certification
Zoom, ClickShare
Audio
Number of microphone arrays
2
Noise reduction
Yes
Technical details
Warranty period
3 year(s)
Network
Networking standards
IEEE 802.3at
Streaming capability
Yes
Network streaming
Yes
Supported network protocols
RTSP, RTMP
Logistics data
Quantity per master (outer) case
2 pc(s)
Quantity per pallet
60 pc(s)
Harmonized System (HS) code
8517691000
Weight & dimensions
Remote control dimensions (W x H x D)
200 x 50 x 21 mm
Remote control weight
90 g
Width
253 mm
Depth
253 mm
Height
346 mm
Weight
5,8 kg
Packaging data
Package width
518 mm
Package depth
264 mm
Package height
359 mm
Package weight
12,2 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)