location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MeetingBar A20-010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1206650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6938818314979 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Yealink’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 16:18:29
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (V1.0) (18.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 20MP camera with 120° field of view
  • - AI-powered video features: Auto Framing, Speaker Tracking, Multi-focus Framing, Picture-in-Picture and Smart Gallary (Zoom supported)
  • - Built-in 8-MEMS beamforming microphones, full-duplex audio
  • - AI-enhanced noise cancellation and reverberation suppression
Long product name Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar :
The long product name of Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MeetingBar A20-010 - all-in-one video bar - Teams/Zoom/BYOD - AI-powered view - noise cancellation - video conferencing kit (video bar, remote control)
More>>>
Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar:
The official description of Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Yealink MeetingBar A20 is an all-ine-one video bar deisgned for small space (up to 13, with additional extended wireless mic. VCM36). The built-in 20MP camera with 120° field of view catches details precisely, with great color. AI-powered features including Auto Framing, Speaker Tracking, Multi-focus Framing, Picture-in-Picture and Smart Gallary deliver a focused view without distraction. The built-in 8-MEMS beamforming microphones pick up voice from all directions, and a full-duplex audio algorithm with AI-enhanced noise cancellation delivers clear sound for both sides clearly even if you are talking at the same time.

Short summary description Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar:
This short summary of the Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink A20-010, Video collaboration bar, 4K Ultra HD, 30 fps, Android 10, Black

Long summary description Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar:
This is an auto-generated long summary of Yealink A20-010 video conferencing system 20 MP Ethernet LAN Video collaboration bar based on the first three specs of the first five spec groups.

Yealink A20-010. Product type: Video collaboration bar. HD type: 4K Ultra HD, Maximum frame rate: 30 fps. Ethernet LAN, Wi-Fi. Bluetooth. Operating system installed: Android 10. Product colour: Black

Performance
Bluetooth
Yes
Product colour *
Black
Auto framing
Yes
Tracking modes
Presenter mode
Meeting features
Add participates, Calendar, Content sharing, Hold/Resume, One-click join, Whiteboard
Product type *
Video collaboration bar
PTZ control
Yes
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
30 fps
Video codecs
H.264 High profile, H.264 SVC, H.264
Audio
Built-in speaker(s)
Yes
Audio system full duplex
Yes
Echo cancellation
Yes
Speaker power
5 W
Memory
Total storage capacity
64 GB
Ports & interfaces
HDMI output ports quantity
2
HDMI input ports quantity
1
USB connector type
USB Type-A, USB Type-C
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Reset slot
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
VLAN support
Yes
Security algorithms
256-bit AES, EAP-MD5, EAP-TTLS, PEAP, SRTP, TLS
Camera
Megapixel *
20 MP
Camera
Camera type
Single camera
Horizontal field of view
110°
Vertical field of view
73°
Diagonal field of view
120°
Camera privacy shutter
Yes
Microphone
Microphone mute
Yes
Number of microphone arrays
8
Features
Cable lock slot
Yes
Computer system
Operating system installed
Android 10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Storage temperature (T-T)
-30 - 70 °C
Power
Power source type
AC
AC input voltage
100 - 240 V
DC output voltage
5 V
DC output current
0,5 A
Power consumption (typical)
10,5 W
Power consumption (max)
14 W
Power consumption (idle)
10 W
Certificates
Certification
CE, FCC, RoHS, REACH, ISO 9001, CCC, NOM
Weight & dimensions
Width
600 mm
Depth
68 mm
Height
82 mm
Packaging content
Cables included
HDMI, LAN (RJ-45)
AC adapter included
Yes
Remote control included
Yes
Quick start guide
Yes
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)