location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH65QBCNBGCXEN signage display Digital signage flat panel 192,2 m (7565") LED 350 cd/m² 4K Ultra HD Built-in processor Tizen 7.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH65QBCNBGCXEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65QBCNBGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094973068
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 10:01:46
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH65QBCNBGCXEN signage display Digital signage flat panel 192,2 m (7565") LED 350 cd/m² 4K Ultra HD Built-in processor Tizen 7.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel
  • - 192,2 m (7565") 3840 x 2160 pixels LED 350 cd/m²
  • - 60 Hz 8 ms
  • - Dynamic Crystal
  • - Ethernet LAN
More>>>
Short summary description Samsung LH65QBCNBGCXEN signage display Digital signage flat panel 192,2 m (7565") LED 350 cd/m² 4K Ultra HD Built-in processor Tizen 7.0 16/7:
This short summary of the Samsung LH65QBCNBGCXEN signage display Digital signage flat panel 192,2 m (7565") LED 350 cd/m² 4K Ultra HD Built-in processor Tizen 7.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH65QBCNBGCXEN, Digital signage flat panel, 192,2 m (7565"), LED, 3840 x 2160 pixels, 16/7

Long summary description Samsung LH65QBCNBGCXEN signage display Digital signage flat panel 192,2 m (7565") LED 350 cd/m² 4K Ultra HD Built-in processor Tizen 7.0 16/7:
This is an auto-generated long summary of Samsung LH65QBCNBGCXEN signage display Digital signage flat panel 192,2 m (7565") LED 350 cd/m² 4K Ultra HD Built-in processor Tizen 7.0 16/7 based on the first three specs of the first five spec groups.

Samsung LH65QBCNBGCXEN. Product design: Digital signage flat panel. Display diagonal: 192,2 m (7565"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Operating system installed: Tizen 7.0

Display
Panel type
VA
Display diagonal *
192,2 m (7565")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,429 x 0,429 mm
Active display area (W x H)
1650,24 x 928,26 mm
Display diagonal (metric)
163 cm
Colour saturation
72%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
High Dynamic Range (HDR) technology
Dynamic Crystal
Native refresh rate
60 Hz
Haze rate
2%
RGB colour space
NTSC
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
RS-232 interface
Yes
Remote (IR) input
1
PC Audio out
Yes
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Bezel width (bottom)
1,15 cm
Bezel width (side)
1,15 cm
Bezel width (top)
1,15 cm
Mounting type
Wall
Performance
Purpose *
Commercial
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
187 W
Power consumption (standby) *
0,5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
104 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Computer system
Built-in processor *
Yes
Internal memory
8 GB
Operating system installed
Tizen 7.0
Video formats supported
HEVC/H.265
Weight & dimensions
Display width
1456,8 mm
Display depth
28,5 mm
Display height
831,9 mm
Display weight
21,5 kg
Packaging data
Package width
1616 mm
Package depth
164 mm
Package height
945 mm
Package weight
28 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, RS-232, USB
Mounting kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 45 °C
Storage relative humidity (H-H)
5 - 95%
Technical details
Processor
Quantum Lite 4K Processor
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT
Compliance certificates
TÜV mark
Other features
Sound modes
Dolby Audio
On/off switch
Yes
Country Distributor
United Kingdom 4 distributor(s)
Sverige 2 distributor(s)
Danmark 1 distributor(s)