Lenovo logo

Lenovo 4XC1M72799 network card Internal WWAN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20396
Info modified on:
19 Oct 2024, 00:08:59
Bullet Points Lenovo 4XC1M72799 network card Internal WWAN:
  • - Fibocom FM350-GL
  • - Embedded eSIM
  • - 5G Sub-6 GHz WWAN module
  • - Dimension: 30 x 52 x 2.3 mm / 1.18 x 2.04 x 0.09 inches
  • - Interface: M.2 Key-B
Warranty:
1 Year
Long product name Lenovo 4XC1M72799 network card Internal WWAN:

ThinkPad Fibocom FM350-GL 5G Sub-6 GHz M.2 WWAN Module for X1 Yoga Gen 8

Lenovo 4XC1M72799 network card Internal WWAN:

ThinkPad Fibocom FM350-GL 5G Sub-6 GHz M.2 WWAN Module for X1 Yoga Gen 8 is a wireless communication module with receive diversity. It helps provide data connectivity and network with PCIe Gen2 M.2 interface. The 5G Sub-6 GHz WWAN module enhances the network reliability and availability of your ThinkPad, and provides a great cellular solution for travelers to sustain mobility while using PC devices.

Short summary description Lenovo 4XC1M72799 network card Internal WWAN:

Lenovo 4XC1M72799, Internal, Wireless, M.2, WWAN, Green

Long summary description Lenovo 4XC1M72799 network card Internal WWAN:

Lenovo 4XC1M72799. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WWAN. Product colour: Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.