location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM452EA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2012
Product end of life date
Bullet Points HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom® N280 1,66 GHz
  • - 1 GB DDR3-SDRAM
  • - 2 GB Flash
  • - 0,0625 GB
  • - Ethernet LAN
  • - Windows Embedded Standard 2009
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280 :
The long product name of HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t5745 Thin Client - Intel Atom N280 1.66GHz, 1GB DDR3 SDRAM, 2GB Flash, Intel GL40, Windows Embedded Standard 2009
More>>>
HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280:
The official description of HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP t5745 Flexible Series Thin Client is designed with the latest technologies to deliver a true PC experience for Citrix, Windows and VDI connectivity along with legacy host support, multimedia and business class web browsing.

Leading-edge technology
- The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support yield an impressive price/ performance mix.

HP ThinPro
- Experience broad host access flexibility, with support for local applications, Iceweasel (Firefox) browser, and extensive terminal emulation.

Industry-leading flexibility
- Extend system life by upgrading memory, adding a secondary solid state flash drive, or adding PCIe X4 cards with the optional Expansion Module (sold separately).

Exceptionally simple
- Setup is simple with HP’s configuration wizard, with a single IT dashboard for all user and administrative touch points. HP ezUpdate automates new connections, properties, add-ons and image updates from a central repository.

Click and deploy
- HP ThinState captures the master profile of any t5745 and deploys it to a central repository. The kiosk set up option configures the t5745 in a single purpose mode for auto-launching a dedicated experience from the server OS.

Short summary description HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280:
This short summary of the HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5740, 1,66 GHz, Intel Atom®, N280, 667 MHz, 0,5 MB, Intel® GL40 Express

Long summary description HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280:
This is an auto-generated long summary of HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280 based on the first three specs of the first five spec groups.

HP t5740. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Discrete graphics card memory: 0,0625 GB. Audio system: 16-bit

Processor
Processor frequency *
1,66 GHz
Processor family
Intel Atom®
Processor model
N280
Processor cores
1
Processor front side bus
667 MHz
L2 cache
0,5 MB
Motherboard chipset
Intel® GL40 Express
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Card reader integrated
No
Graphics
Discrete graphics card memory
0,0625 GB
Audio
Number of built-in speakers
1
Audio system
16-bit
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
8
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Certificates
Country of origin
China
Weight & dimensions
Weight
1,58 kg
Other features
Dimensions (W x D x H) with stand
44 x 222 x 266,7 mm
Power supply type
AC
Graphics card
GL40 Express
Supported network protocols
Citrix ICA; Microsoft RDP; Citrix HDX; HP RDP
Networking features
Gigabit Ethernet
Graphics card family
Intel
Operating system version
2009