Fujitsu logo

Fujitsu LIFEBOOK A530 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76785
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LIFEBOOK A530 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Black, Silver:

LIFEBOOK A530, Intel Celeron Dual-Core P4600 (2.00GHz, 2MB, 2.5GT/s), 39.6cm (15.6") LED backlight 1366x768pixel 400:1 220cd/m² TFT, 2GB DDR3 1066MHz PC3-8500 DIMM RAM, 320GB SATA 5400rpm 2.5" HDD, WebCam 1.3MP, Bluetooth 2.1, IEEE 802.11b/g/n, Gigabit Ethernet, DVD Super Multi, Microsoft Windows 7 Home Premium

Fujitsu LIFEBOOK A530 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Black, Silver:

Your essential partner
The LIFEBOOK A Series is your essential partner and a gateway to mobile working. It is the ultimate balance of valuable performance and best-in-class mobility for the price-conscious user. The high definition 39.6 cm (15.6-inch) glossy or non-glare LCD in 16:9 widescreen format delivers quality and comfortable viewing experience. With HDMI you can enjoy media on the big screen of your TV. Integrated WLAN and Bluetooth® and optional 3G/UMTS provide you with the highest connectivity wherever you are – you can go online or synchronize the calendar of your notebook with your mobile phone at any time. The special flat cap spill-resistant keyboard and full num pad provide extra reliability and usability.

HIGH PERFORMANCE
Up to Intel® Core™ i7 processors
Experience the smart family of Intel® Core™ processors that deliver performance that adapts to your needs, making laptops faster and more responsive.

HIGH CONNECTIVITY
High-speed connectivity
With integrated WLAN and Bluetooth®, 1.3 megapixel webcam, and digital microphone, you can be online, anytime, anywhere with highest connectivity for your work and private.

HIGH USABILITY AND SECURITY
Spill-resistant keyboard with num pad
Experience the ease of use and protect your most valuable data like confidential figures, pictures, videos and more with our special flat cap spill-resistant keyboard with full num pad and Kensington lock.

Short summary description Fujitsu LIFEBOOK A530 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Black, Silver:

Fujitsu LIFEBOOK A530, Intel® Celeron®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A530 Intel® Celeron® P4600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Black, Silver:

Fujitsu LIFEBOOK A530. Processor family: Intel® Celeron®, Processor model: P4600, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product colour: Black, Silver. Weight: 2,5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.