location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2096/03 Blender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avance Collection HR2096/03 Blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2096/03 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:08:28
The date of the most recent change of this product data-sheet in Icecat.
Philips HR2096/03 user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR2096/03 Blender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unique jar
  • - 800 W motor
  • - 2 L glass jar
  • - Variable speed control with illuminated display
  • - Programmed ice crush function
  • - Pulse and smoothie button
  • - Spatula
  • - Detachable blade unit
  • - Dishwasher safe
  • - ProBlend 6 star blade
Long product name Philips Avance Collection HR2096/03 Blender :
The long product name of Philips Avance Collection HR2096/03 Blender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Avance Collection Blender
More>>>
Philips Avance Collection HR2096/03 Blender:
The official description of Philips Avance Collection HR2096/03 Blender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Problend 6 technology for up to 50% finer result*


Best blending, leaves no bits
The Philips blender with ProBlend 6 and 800W motor can handle just about anything - from fruits/vegetables to ice. Its multi-speed function will blend, crush and cut for perfectly smooth blending and any consistency you want.

Short summary description Philips Avance Collection HR2096/03 Blender:
This short summary of the Philips Avance Collection HR2096/03 Blender data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2096/03 Blender, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 800 W

Long summary description Philips Avance Collection HR2096/03 Blender:
This is an auto-generated long summary of Philips Avance Collection HR2096/03 Blender based on the first three specs of the first five spec groups.

Philips Avance Collection HR2096/03 Blender. Bowl capacity: 2 L, Control type: Rotary. Type: Tabletop blender, Product colour: Platinum, Cord length: 1 m. Blending bowl material: Glass, Housing material: Aluminium, Blade material: Stainless steel. Power: 800 W, Power source: AC, AC input voltage: 220 - 240 V

Unique off-center jar design to mix ingredients efficiently
Unique off-center jar design to mix ingredients efficiently

Blade positioned off-center in the jar will create turbulence and mixing ingredients in the most effective way.

Powerful 800 W motor
Powerful 800 W motor

This Philips blender has a strong 800 W motor for blending, mixing and crushing effectively.

Max 2 L (with food 1.5 L) high quality glass jar
Max 2 L (with food 1.5 L) high quality glass jar

The 2 L jar is made of high quality glass which is scratch proof, and allows to process hot ingredients.

Variable speed control with illuminated display
Variable speed control with illuminated display

Set the blender to the speed you want with this unique control knob.

Programmed ice crushing function
Programmed ice crushing function

Motor will operate pre-programmed sequence to crush ice easily with the touch of a button

One touch pulse and smoothie button
One touch pulse and smoothie button

Pulse button to control the operation whatever you want and smoothie button for making the best tasting smoothie by pressing once.

Spatula for mixing ingredients easily
Spatula for mixing ingredients easily

The handy spatula of the Philips blender ensures a safe stirring while blending the ingredients.

Easy cleaning with detachable blade
Easy cleaning with detachable blade

Easy cleaning with detachable blade unit

Dishwasher safe, except for the main unit and blade assembly
Dishwasher safe, except for the main unit and blade assembly

All parts are dishwasher safe, except for the main unit and blade assembly.

ProBlend 6 star blade for blending and cutting effectively
ProBlend 6 star blade for blending and cutting effectively

Philips blender with innovative ProBlend 6 technology for blending fruits, cutting vegetables and crushing ice with the most effective way.

Performance
Bowl capacity *
2 L
Number of speeds *
4
Control type
Rotary
Pulse function *
Yes
Ice crushing *
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Platinum
Cord storage
Yes
Cord length
1 m
Detachable blade unit
Yes
Design
Non-slip feet
Yes
Easy to clean
Yes
Dishwasher-proof parts
Yes
Material
Blending bowl material
Glass
Housing material
Aluminium
Blade material
Stainless steel
Power
Power *
800 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Disclaimer Philips Avance Collection HR2096/03 Blender:
Disclaimer

Compare to Philips' number one blender HR2094