Philips logo

Philips 8000 Series Aqua XC8349/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0,6 L Black, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6662
Info modified on:
02 Oct 2024, 20:22:13
Short summary description Philips 8000 Series Aqua XC8349/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0,6 L Black, Titanium:

Philips 8000 Series Aqua XC8349/01R1, Stick vacuum, Bagless, Black, Titanium, 0,6 L, Rectangular, Dry&wet

Long summary description Philips 8000 Series Aqua XC8349/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0,6 L Black, Titanium:

Philips 8000 Series Aqua XC8349/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Titanium. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Power control: Electronic, Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25 V. Vacuum brushes included: Mini turbo brush

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.