location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon AH-D7000 Headphones Wired Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH-D7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHD7000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4582116360309
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denon AH-D7000 Headphones Wired Wood
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wood Headphones
  • - Wired
  • - Supraaural 5 - 45000 Hz 25 Ω 108 dB
Long product name Denon AH-D7000 Headphones Wired Wood :
The long product name of Denon AH-D7000 Headphones Wired Wood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AH-D7000, Premium Over-Ear Headphones, Mahogany
More>>>
Short summary description Denon AH-D7000 Headphones Wired Wood:
This short summary of the Denon AH-D7000 Headphones Wired Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Denon AH-D7000, Wired, 5 - 45000 Hz, 370 g, Headphones, Wood

Long summary description Denon AH-D7000 Headphones Wired Wood:
This is an auto-generated long summary of Denon AH-D7000 Headphones Wired Wood based on the first three specs of the first five spec groups.

Denon AH-D7000. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 45000 Hz. Cable length: 3 m. Weight: 370 g. Product colour: Wood

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 07:07:30
Uk has collected 15 expert reviews for Denon AH-D7000 Headphones Wired Wood and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
avreview.co.uk
Updated:
2011-10-28 07:07:24
Let's make things clear from the outset: these are not the headphones to buy if you're aiming to plug them into a bog-standard MP3 player and jump on the bus for the daily commute. Oh no. These are hi-fi headphones for the true audiophile. Someone who...
90%
techradar.com
Updated:
2011-10-28 07:07:29
Hot on the heels of recent Grado and Audio-Technica high-end headphone offerings, comes this new AH-D7000 range-topper from Denon. Smart satin-lined packaging and first-class finish are a given at this price, but whats behind the facade?The difference...
Good Truly stupendous bass, its level perhaps a touch exaggerated but its extension and precision are revelatory, Excellent comfort and very good detail...
Bad Slight sibilance, A little upper-midrange congestion, Cable transmits some mechanical noise...
100%
reviewed.com
Updated:
2014-02-08 02:15:26
Meet the Denon AH-D7000s, a pair of closed-back, over-ear headphones designed for the serious listener in mind. While they aren't your typical high-end headphones, their sexy design and wood paneling make for a set of cans that look the part of 1%er opule...
Bottom line Great cans, but greatly expensive as wellIf you're looking for a set of cans that are high on style and offer a performance and coloration that are more suited to home use than mixing, the Denon AH-D7000 are not a bad bet for hi-fi entertainment at home...
0%
reviewed.com
Updated:
2014-02-08 02:15:26
Meet the Denon AH-D7000s, a pair of closed-back, over-ear headphones designed for the serious listener in mind. While they aren't your typical high-end headphones, their sexy design and wood paneling make for a set of cans that look the part of 1%er opule...
0%