location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-2700 High-Performance Labeling System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-2700 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:37:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY :
The long product name of Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-2700 High-Performance Labeling System
More>>>
Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY:
The official description of Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PT-2700 is the flagship desktop labeler for Brother. This feature packed model can be used as a portable labeler, or connected to a PC. With its huge, back-lit display (16-characters x 3 lines) this model offers easy viewing.

The PT-2700 is designed for professional users in Office, Commercial and Industrial fields. Usable on its own or connected to a PC or Mac, the PT-2700 can address many key label users' demands.

The PT-2700 will print up to 7 lines, in 8 font sizes and 12 type styles. With over 100 different symbols and 19 frame styles available, the PT-2700 offers many options to jazz up your labels. Store up to 99 labels to memory, or automatically print labels displaying the Time & Date. Think of the organization the PT-2700 will bring to your home and office!

The PT-2700 operates on the included AC adapter or 8 AA batteries (optional), and includes starter black and white laminated TZ tape, USB cable, CD-ROM, and user's manual.

-Vivid Back-Lighted Display – for easy viewing in virtually any environment...indoors or out.
-Slit-back Tape – PT-2700 ships with “crack and peel” tape for easy liner removal (starter roll included).

Short summary description Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY:
This short summary of the Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-2700 High-Performance Labeling System, QWERTY, TZ, 10 mm/sec, AA, Alkaline, Black, Silver

Long summary description Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY:
This is an auto-generated long summary of Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY based on the first three specs of the first five spec groups.

Brother PT-2700 High-Performance Labeling System. Keyboard layout: QWERTY. Tape type: TZ. Print speed: 10 mm/sec. Battery type: AA, Battery technology: Alkaline. Product colour: Black, Silver

Printing
Print speed *
10 mm/sec
Vertical printing
Yes
Paper handling
Maximum label length
3 m
Ports & interfaces
PC connected
Yes
Standard interfaces
USB
Performance
Number of fonts
8
Tape type
TZ
Tape cutting
Automatic
Design
Product colour *
Black, Silver
Display *
LCD
Design
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
8
Battery technology
Alkaline
System requirements
Mac compatibility
Yes
Minimum system requirements
Win 98SE, Me: (64MB RAM, 70 HDD ), 2000 Pro, XP (128MB RAM, 70 HDD), MAC: (32 RAM, 100 HDD)
Compatible operating systems
Win 98, 98SE, Me, 2000 Pro, XP
Other features
Memory capacity
2800 characters
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:15:11
Uk has collected 1 expert review for Brother PT-2700 High-Performance Labeling System label printer 10 mm/sec TZ QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%