location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0826 Light Magenta Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T11264A10
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:10:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light magenta
  • - Standard Yield
  • - 1 pc(s)
Long product name Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta :
The long product name of Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0826, Light Magenta
More>>>
Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta:
The official description of Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cartridge T082 with Light Magenta Ink.

Short summary description Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta:
This short summary of the Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T0826, Standard Yield, Light magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta:
This is an auto-generated long summary of Epson T0826 ink cartridge 1 pc(s) Original Standard Yield Light magenta based on the first three specs of the first five spec groups.

Epson T0826. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo: R270/R290/R390/RX590/RX610/RX690
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Light magenta
Country of origin
China
Weight & dimensions
Package width
120 mm
Package depth
260 mm
Weight & dimensions
Package height
146 mm
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
161 cm
Quantity per pallet
2400 pc(s)
Quantity per master (outer) case
8 pc(s)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)