location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPС slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC slim Barebone DL20N6V2 Pentium Silver N6005, 1x LAN, 2x COM,1xHDMI,1xDP, 1x VGA, fanless, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DL20N6V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005393 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:08:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle DL20N6V2 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless SlimPC Quad Core
  • - Pentium Silver 6005 CPU
  • - Dual COM (RS232) ports, 1x 2.5 Gbit LAN
Long product name Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz :
The long product name of Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Silver N6005 (4M Cache, 2.0 GHz), 2 x SO-DIMM DDR4 2933, max.16GB, 1 x 2.5" SATA III, 2.5 Gbps LAN, 40W, 1.35 L
More>>>
Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz:
The official description of Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC slim Barebone DL20N Series is the successor to Shuttle's DL10J. These fanless Slim PC barebones with an energy-efficient 10 nm Intel "Jasper Lake" processor are suitable for building particularly slim PC systems with drives and operating system as well as client/server setups for pure network-based applications. The optional Shuttle accessory WWN03 allows for an LTE module to be installed for mobile internet access. The integrated graphics is based on Intel's powerful 11th gen. Intel UHD Graphics that supports hardware acceleration for 4K videos. Combined with an SSD or M.2 drive, these Slim-PCs works virtually noiseless.

Short summary description Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz:
This short summary of the Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPС slim DL20N6V2, 1.35L sized PC, Mini PC barebone, Intel SoC, BGA 1090, DDR4-SDRAM, Serial ATA III

Long summary description Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz:
This is an auto-generated long summary of Shuttle XPС slim DL20N6V2 PC/workstation barebone 1.35L sized PC Black N6005 Intel SoC BGA 1090 2 GHz based on the first three specs of the first five spec groups.

Shuttle XPС slim DL20N6V2. Chassis type: 1.35L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, Processor socket: BGA 1090, BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 40 W

Country Distributor
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)