location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C G5 Essential Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C G5 Essential Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
784Q9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029648464 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 08:46:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C G5 Essential Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Effortlessly go the extra mile with just a single USB-C® cable[1]. This essential dock seamlessly powers and supports 4 USB-A ports for all your accessories, up to 3 high-res displays[2], and stable Ethernet connection—all while delivering 65W of power to your laptop.
  • - This essential dock is designed to work with what you’re working with. It’s compatible with most USB-C® or Thunderbolt™ enabled PCs,[1] and its various ports open the way to all your accessories.
  • - Make sure your workforce has the IT support they need to be productive with essential manageability features. Manage your docking fleet with full functionality of PXE boot[5], MAC address pass-through[6], Wake on LAN[7], and LAN/WLAN switching.
  • - Reclaim your desk and clear the clutter with a compact dock that takes up less than 5 x 5 inches of space. With a single cable connection, less is more.
Warranty: 1 year limited warranty
Long product name HP USB-C G5 Essential Dock :
The long product name of HP USB-C G5 Essential Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C G5 Essential Dock
More>>>
HP USB-C G5 Essential Dock:
The official description of HP USB-C G5 Essential Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand What’s Possible
Have everything you need to get the job done with this compact dock that keeps your desk clean. With a single USB-C® cable[1], open your ports to all your accessories, connect up to three high-res displays[2], stable Ethernet connection, and so much more…all while charging your laptop[1]. Clear your desk and clear your mind with this HP USB-C G5 Essential Dock.

Short summary description HP USB-C G5 Essential Dock:
This short summary of the HP USB-C G5 Essential Dock data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C G5 Essential Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HP, Business, USB

Long summary description HP USB-C G5 Essential Dock:
This is an auto-generated long summary of HP USB-C G5 Essential Dock based on the first three specs of the first five spec groups.

HP USB-C G5 Essential Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Brand compatibility: HP, HP segment: Business. Power source type: USB, Power connector: USB Type-C, Power supply: 120 W. Windows operating systems supported: Windows 11, Other operating systems supported: ChromeOS. Width: 122 mm, Depth: 122 mm, Height: 45 mm

Seamless Productivity

Effortlessly go the extra mile with just a single USB-C® cable[1]. This essential dock seamlessly powers and supports 4 USB-A ports for all your accessories, up to 3 high-res displays[2], and stable Ethernet connection—all while delivering 65W of power to your laptop.

More Ports, Less Constraints

This essential dock is designed to work with what you’re working with. It’s compatible with most USB-C® or Thunderbolt™ enabled PCs,[1] and its various ports open the way to all your accessories.

Connected Firmware Update

IT can manage dock firmware updates while connected to the host PC. [3]

Wake-on-LAN

IT can make system updates and remotely image systems even when the computer is off or in sleep mode. [7]

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product colour *
Black
Brand compatibility
HP
Performance
HP segment
Business
Power
Power source type
USB
Power connector
USB Type-C
Power supply
120 W
Software
Windows operating systems supported
Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
122 mm
Depth
122 mm
Height
45 mm
Weight
700 g
Packaging data
Package depth
700 mm
Country Distributor
United Kingdom 2 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP USB-C G5 Essential Dock:
Disclaimer

[1] For USB-C® alt mode functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® or Thunderbolt™ port. Charging and port replication is supported on notebooks that have implemented USB-C® Alt Mode industry specifications. Power button to turn on or wake the system only functions on HP or HP supported notebooks. PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available. This dock does not support Wake-On-LAN functionality nor MAC Address Pass Through. Connected firmware updates will require the end user to sit through the firmware update process until completed. HP does not provide ethernet and audio drivers on Mac PCs. Not all features work on all OS's or all HP or Non-HP devices.
[2] Video resolution and support is dependent on the maximum capability of the notebook. Supports 3 x FHD @ 60Hz or 2 x QHD @ 60Hz with DisplayPort™ 1.4 machine. For 3 x QHD @ 60Hz or 3 x 4K @ 60Hz configurations, the machine must support DisplayPort™ 1.4 with Display Stream Compression. If the machine does not support Display Stream Compression, then the system must support DisplayPort™ 1.4 with high-res mode enabled in the system.
[3] Your docking station is not useable while updating.
[7] Your laptop PC may support Wake-on-LAN from the Off, Sleep or Hibernate States, or only when the computer is On or in Sleep. Wake-on-LAN is not functional on non-HP supported or non-HP laptop PCs. Wake-on-LAN from warm and cold dock.
Technical specification disclaimers
For USB-C® alt mode functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® or Thunderbolt™ port. Charging and port replication is supported on notebooks that have implemented USB-C® Alt Mode industry specifications. Power button to turn on or wake the system only functions on HP or HP supported notebooks. PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available. Connected firmware updates require internet connection and your docking station is not useable while updating. HP does not provide Ethernet and audio drivers on Mac PCs.
PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available.
Your laptop PC may support Wake-on-LAN from the Off, Sleep or Hibernate States, or only when the computer is On or in Sleep. Wake-on-LAN is not functional on non-HP supported or non-HP laptop PCs. Wake-on-LAN from warm and cold dock.
The Display Stream Compression (DSC) supported version and color format depends on the graphics capability. Display Stream Compression (DSC) is disabled when the display is attached to the VGA port or to an external DP2 VGA dongle.
Cannot use any wattage below 120 W. Only 120 W or above. More wattage does not provide more power to the system.
Lock sold separately.