Lenovo logo

Lenovo IdeaPad 5 14IAL7 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5098
Info modified on:
26 Jun 2024, 02:51:09
Bullet Points Lenovo IdeaPad 5 14IAL7 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue:
  • - Intel Core i7-1255U, 10C (2P + 8E)/12T, P-core 1.7/4.7GHz, E-core 1.2/3.5GHz, 12MB
  • - 16GB DDR4-3200
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - Intel Iris Xe Graphics
  • - Windows 11 Home in S mode
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo IdeaPad 5 14IAL7 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue:

Intel Core i7-1255U, 10C (2P + 8E)/12T, P-core 1.7/4.7GHz, E-core 1.2/3.5GHz, 12MB, 16GB DDR4-3200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 14" FHD (1920x1080) IPS 300nits Anti-glare, Intel Iris Xe Graphics, Wi-Fi 6 11ax 2x2 + BT5.1, FHD 1080p with Privacy Shutter, Windows 11 Home in S mode

Lenovo IdeaPad 5 14IAL7 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue:

Accelerate your performance
- 14″ laptop powered by 12th Gen Intel® Core™ processors
- Double your memory bandwidth with plenty of storage
- Slim & light design makes travelling a breeze
- Stream movies with stunning FHD display & Dolby®-certified speakers
- Crisp & clear videocalls with up to FHD webcam

Short summary description Lenovo IdeaPad 5 14IAL7 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue:

Lenovo IdeaPad 5 14IAL7, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home in S mode

Long summary description Lenovo IdeaPad 5 14IAL7 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue:

Lenovo IdeaPad 5 14IAL7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Blue. Weight: 1,44 kg

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.