HP logo

HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro 38,1 cm (15") 0,5 GB DDR-SDRAM AMD Radeon IGP 345M Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
337361
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One-year pick-up-and-return or bring-inPick-up and returnavailable in Germany, Austria, UK, Ireland, France, Italy, the Benelux and Spain if you call HP Customer Support Center.
Long product name HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro 38,1 cm (15") 0,5 GB DDR-SDRAM AMD Radeon IGP 345M Windows XP Professional:

Intel Pentium 4 (2.8 GHz, 512KB L2, 533MHz), 15" TFT XGA (1024 x 768), 2 x 256MB DDR SDRAM, 40GB 4200 rpm SMART Ultra ATA, DVD/CD-RW combo, ATI Radeon IGP 345M, 56K modem, WLAN 802.11b/g, Windows XP Professional

HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro 38,1 cm (15") 0,5 GB DDR-SDRAM AMD Radeon IGP 345M Windows XP Professional:

The HP Compaq Business Notebook nx9010 provides true desktop performance and flexible connectivity in a space-saving mobile design. This all-in-one notebook packs the features necessary for maximum productivity in a mobile form factor.

Short summary description HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro 38,1 cm (15") 0,5 GB DDR-SDRAM AMD Radeon IGP 345M Windows XP Professional:

HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro, 2,8 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 40 GB, Windows XP Professional

Long summary description HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro 38,1 cm (15") 0,5 GB DDR-SDRAM AMD Radeon IGP 345M Windows XP Professional:

HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro. Processor frequency: 2,8 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon IGP 345M. Operating system installed: Windows XP Professional. Weight: 3,5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.