location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One 145 All-in-One Touch i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One 145 All-in-One Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5T8G8EA
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 00:10:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Engage One 145 All-in-One Touch i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35,6 cm (14")
  • - Touchscreen
  • - Intel® Core™ i5 2,6 GHz 3 MB
  • - DDR4-SDRAM 8 GB
More>>>
Short summary description HP Engage One 145 All-in-One Touch i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One 145 All-in-One Touch i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One 145 All-in-One Touch, 35,6 cm (14"), 1920 x 1080 pixels, Intel® Core™ i5, i5-7300U, Intel, 3,5 GHz

Long summary description HP Engage One 145 All-in-One Touch i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One 145 All-in-One Touch i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One 145 All-in-One Touch. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor
Processor frequency
2,6 GHz
Processor cache
3 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Other features
Memory slots
1
Country Distributor
Suomi 1 distributor(s)
Danmark 1 distributor(s)