location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Si650m Wireless Notebook Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72256
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Black
  • - RF Wireless
  • - Buttons quantity: 2
  • - 2 AA
Long product name Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI :
The long product name of Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Si650m Wireless Notebook Optical Mouse
More>>>
Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI:
The official description of Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a comfortable mid-size shape, sculpted grips, Performance Optical tracking and 2.4 Ghz wireless technology, the Kensington Si650m is the ideal mouse for your desktop or notebook.

- Mid-size shape and sculpted grips ensure comfort and control at your desk or on the go
- Performance Optical Technology 1000dpi optical tracking provides superior precision and responsiveness
- 4-way tilt-scroll wheel lets you navigate documents or Web sites easily
- 2.4Ghz wireless technology minimizes interference
- Mini receiver tucks easily inside the mouse and automatically turns it off when stowed
- Battery indicator signal as battery is consumed. Life expectancy up to 9 months of life on 2 AA batteries. (Batteries included)

Short summary description Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI:
This short summary of the Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Si650m Wireless Notebook Optical Mouse, Optical, RF Wireless, 1000 DPI, Black

Long summary description Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI:
This is an auto-generated long summary of Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI based on the first three specs of the first five spec groups.

Kensington Si650m Wireless Notebook Optical Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Movement resolution
1000 DPI
Mouse
Frequency band
2.4 GHz
Design
Product colour *
Black
Power
Number of batteries supported
2
Battery type
AA
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 13:31:31
Uk has collected 1 expert review for Kensington Si650m Wireless Notebook Optical mouse RF Wireless 1000 DPI and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%