Tripp Lite logo

Tripp Lite N042E-WM2-SAT wall plate/switch cover White

Data-sheet quality:
created/standardized by Icecat
Product views:
33015
Info modified on:
10 Aug 2024, 11:53:11
Bullet Points Tripp Lite N042E-WM2-SAT wall plate/switch cover White:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - White insert measures 45 x 45 mm for a sleek, professional appearance
  • - Angled design allows easier installation in crowded spaces without damaging the cable
Warranty:
Lifetime limited
Long product name Tripp Lite N042E-WM2-SAT wall plate/switch cover White:

2-Port European-Style Insert, Unloaded Shuttered Angled Module, Icon Tabs, White, TAA

Tripp Lite N042E-WM2-SAT wall plate/switch cover White:

European Insert Connects Your In-Wall Audio/Video, Voice or Data Cable Application
This European-style insert with unloaded shuttered angled module is ideal for your premise wiring applications, including home theater, VoIP phones and Ethernet. Just snap keystone jacks, including those used in HDMI, DisplayPort, RCA audio, USB and Cat5e/6/6a applications, into the cutouts for immediate cable connection. Compatible with N042E-WF1 gang frame, the angled module facilitates easy cable installation in tight spaces without excessive bending.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white module is shuttered to resist dust. It measures 45 x 45 millimeters and blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat. Use the icon tabs to quickly identify the connected ports.

Short summary description Tripp Lite N042E-WM2-SAT wall plate/switch cover White:

Tripp Lite N042E-WM2-SAT, White, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Matte, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042E-WM2-SAT wall plate/switch cover White:

Tripp Lite N042E-WM2-SAT. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 104,1 mm, Package depth: 139,7 mm. Country of origin: Taiwan, Master (outer) case width: 134,6 mm, Master (outer) case length: 299,7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.