location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Dierenvriendjes Kiekeboe Snuffelolifant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dierenvriendjes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kiekeboe Snuffelolifant
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-552723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765527234
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 14:05:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Dierenvriendjes Kiekeboe Snuffelolifant:
This short summary of the VTech Dierenvriendjes Kiekeboe Snuffelolifant data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Dierenvriendjes Kiekeboe Snuffelolifant, 1,5 yr(s), Sounding, Speaking function, Batteries required, AA, Plastic

Long summary description VTech Dierenvriendjes Kiekeboe Snuffelolifant:
This is an auto-generated long summary of VTech Dierenvriendjes Kiekeboe Snuffelolifant based on the first three specs of the first five spec groups.

VTech Dierenvriendjes Kiekeboe Snuffelolifant. Recommended age (min): 1,5 yr(s), Recommended age (max): 4 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1,5 yr(s)
Recommended age (max)
4 yr(s)
Animal type(s)
Elephant
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Sound effects
Yes
Game language
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Curiosity & sense of discovery development, Motor skills training, Colours learning, Computational skills training, Musical skills development
Independently playing
Yes
Power
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
295 mm
Weight & dimensions
Depth
150 mm
Height
268 mm
Weight
862,5 g
Packaging data
Package width
300 mm
Package depth
150 mm
Package height
325 mm
Package weight
1,16 kg
Package volume
14,63 cm³
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
3 pc(s)
Quantity per pallet
60 pc(s)
Master (outer) case width
629 mm
Master (outer) case length
348 mm
Master (outer) case height
327 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case weight
5,44 kg
Master (outer) case volume
71,58 cm³
Harmonized System (HS) code
9503004990
Number of cartons per pallet
15 pc(s)