location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ardo CO1804SA fridge-freezer Freestanding 218 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ardo Check ‘Ardo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CO1804SA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CO1804SA
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Ardo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ardo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ardo CO1804SA fridge-freezer Freestanding 218 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 218 L
  • - 178 L Fridge interior light
  • - 40 L 4* 2 kg/24h
  • - 38 dB
More>>>
Short summary description Ardo CO1804SA fridge-freezer Freestanding 218 L White:
This short summary of the Ardo CO1804SA fridge-freezer Freestanding 218 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Ardo CO1804SA, 218 L, 38 dB, 2 kg/24h, White

Long summary description Ardo CO1804SA fridge-freezer Freestanding 218 L White:
This is an auto-generated long summary of Ardo CO1804SA fridge-freezer Freestanding 218 L White based on the first three specs of the first five spec groups.

Ardo CO1804SA. Total net capacity: 218 L, Noise level: 38 dB. Fridge net capacity: 178 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 40 L, Freezing capacity: 2 kg/24h. Product colour: White

Brand Image Product code Product Stock Price from
Ardo

Ardo COO2210SHS fridge-freezer Freestanding 301 L Silver
(show image)
COO2210SHS COO2210SHS 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo CO1812SA fridge-freezer Freestanding 300 L White
(show image)
CO1812SA CO1812SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP40SH fridge-freezer Freestanding 376 L White
(show image)
DP40SH DP40SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP36SA fridge-freezer Freestanding 311 L White
(show image)
DP36SA DP36SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP28SH fridge-freezer Freestanding 256 L White
(show image)
DP28SH DP28SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP28SA fridge-freezer Freestanding 256 L White
(show image)
DP28SA DP28SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP24SA fridge-freezer Freestanding 231 L White
(show image)
DP24SA DP24SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo COO2210SHC fridge-freezer Freestanding 301 L Beige
(show image)
COO2210SHC COO2210SHC 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo COO2210SH fridge-freezer Freestanding 301 L Black
(show image)
COO2210SH COO2210SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo COG2412SA fridge-freezer Freestanding 319 L White
(show image)
COG2412SA COG2412SA 0.00
(excl. VAT)
0 (incl. VAT)