location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 1x 3V CR P2 Single-use battery 6V Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-CRP2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06204 301 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496537259 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 1x 3V CR P2 Single-use battery 6V Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6V Single-use battery
  • - Lithium
  • - 6 V 1450 mAh
  • - 1 pc(s)
Long product name Varta 1x 3V CR P2 Single-use battery 6V Lithium :
The long product name of Varta 1x 3V CR P2 Single-use battery 6V Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 3V CR P2 Lithium battery
More>>>
Varta 1x 3V CR P2 Single-use battery 6V Lithium:
The official description of Varta 1x 3V CR P2 Single-use battery 6V Lithium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Precise energy for analog and digital cameras: VARTA Professional Lithium Batteries.
- Precise energy, perfectly aligned to the different functions of the photo devices.
- Higher performance for more photos, more flashes, more mobility and therefore more independence.

Short summary description Varta 1x 3V CR P2 Single-use battery 6V Lithium:
This short summary of the Varta 1x 3V CR P2 Single-use battery 6V Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 1x 3V CR P2, Single-use battery, 6V, Lithium, 6 V, 1 pc(s), 1450 mAh

Long summary description Varta 1x 3V CR P2 Single-use battery 6V Lithium:
This is an auto-generated long summary of Varta 1x 3V CR P2 Single-use battery 6V Lithium based on the first three specs of the first five spec groups.

Varta 1x 3V CR P2. Battery type: Single-use battery, Battery size(s): 6V, Battery technology: Lithium. Width: 19,5 mm, Depth: 35 mm, Height: 36 mm. Package width: 80 mm, Package depth: 20 mm, Package height: 120 mm. Package dimensions (WxDxH): 80 x 20 x 120 mm, Battery form factor: Prismatic, Type: CR P2

Battery
Battery type *
Single-use battery
Battery size(s) *
6V
Battery technology *
Lithium
Battery voltage *
6 V
Battery capacity
1450 mAh
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
19,5 mm
Depth
35 mm
Height
36 mm
Weight & dimensions
Weight
38 g
Packaging data
Package width
80 mm
Package depth
20 mm
Package height
120 mm
Package weight
44 g
Package type
Blister
Other features
Package dimensions (WxDxH)
80 x 20 x 120 mm
Battery form factor
Prismatic
Type
CR P2
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00337101111 Single-use battery Silver-Oxide (S) Varta 00337101111 Single-use battery Silver-Oxide (S)
(show image)
00337 101 111 00337101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00361101111 Single-use battery Silver-Oxide (S) Varta 00361101111 Single-use battery Silver-Oxide (S)
(show image)
00361 101 111 00361101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04034101401 Single-use battery 4SR44 Alkaline Varta 04034101401 Single-use battery 4SR44 Alkaline
(show image)
04034 101 401 -V4034PX 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta MAX TECH D Single-use battery Alkaline Varta MAX TECH D Single-use battery Alkaline
(show image)
04720 110 402 MAX TECH D 0.00
(excl. VAT)
0 (incl. VAT)
Varta V350 Single-use battery SR42 Silver-Oxide (S) Varta V350 Single-use battery SR42 Silver-Oxide (S)
(show image)
00350 101 111 V350 0.00
(excl. VAT)
0 (incl. VAT)
Varta V346 Single-use battery Silver-Oxide (S) Varta V346 Single-use battery Silver-Oxide (S)
(show image)
00346 101 111 V346 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)