Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White Freestanding Chest freezer
- - 60 L 25 h
- - 40 dB
- - 153 kWh
- - 27 kg
Long product name Vanguard BD 60 freezer Chest freezer Freestanding 60 L White
:
60l, 40dB, A+, White
The long product name of Vanguard BD 60 freezer Chest freezer Freestanding 60 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
60l, 40dB, A+, White
More>>>
Short summary description Vanguard BD 60 freezer Chest freezer Freestanding 60 L White:
This short summary of the Vanguard BD 60 freezer Chest freezer Freestanding 60 L White data-sheet is auto-generated and uses the product title and the first six key specs.
Vanguard BD 60, 60 L, 40 dB, White
Long summary description Vanguard BD 60 freezer Chest freezer Freestanding 60 L White:
This is an auto-generated long summary of Vanguard BD 60 freezer Chest freezer Freestanding 60 L White based on the first three specs of the first five spec groups.
Vanguard BD 60. Freezer net capacity: 60 L, Storage time during power failure: 25 h, Noise level: 40 dB. Door hinge: Up. Annual energy consumption: 153 kWh. Product colour: White