V7 logo

V7 B07-C6511A-BK toner cartridge 1 pc(s) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52203
Info modified on:
13 Jul 2023, 00:59:59
Warranty:
1 Year
Long product name V7 B07-C6511A-BK toner cartridge 1 pc(s) Black:

Laser Toner for select HP and CANON printer - replaces Q6511A

V7 B07-C6511A-BK toner cartridge 1 pc(s) Black:

Proven Performance and Quality - Significant Cost SavingsV7 printer cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

-Built to OEM specifications - with yield of up to 6,000 pages
-Fits printer model HP LaserJet 2410 2420 2420D 2420DN 2430TN 2430DTN Canon LBP 3460
-Replacement for OEM cartridge part number Q6511A
-Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 B07-C6511A-BK toner cartridge 1 pc(s) Black:

V7 B07-C6511A-BK, 6000 pages, Black, 1 pc(s)

Long summary description V7 B07-C6511A-BK toner cartridge 1 pc(s) Black:

V7 B07-C6511A-BK. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.