location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Uponor Q4751511 plumbing fitting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Uponor Check ‘Uponor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q4751511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q4751511
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Uponor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 13:21:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Uponor Q4751511 plumbing fitting :
The long product name of Uponor Q4751511 plumbing fitting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProPEX EP Reducing Tee, 1 1/2' PEX x 1' PEX x 1' PEX
More>>>
Short summary description Uponor Q4751511 plumbing fitting:
This short summary of the Uponor Q4751511 plumbing fitting data-sheet is auto-generated and uses the product title and the first six key specs.

Uponor Q4751511, Polymer, 11 bar, 93 °C, 1,981 m, 1,311 m, ASTM F1960, ASTM E119/UL 263, ASTM E84, ASTM E814/ULC S115, ASTM F877, CSA B137.5, ULC S102.2,...

Long summary description Uponor Q4751511 plumbing fitting:
This is an auto-generated long summary of Uponor Q4751511 plumbing fitting based on the first three specs of the first five spec groups.

Uponor Q4751511. Material: Polymer, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 82 g