Uponor A1141250 water supply pipe/general purpose tubing

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195
Info modified on:
08 Jul 2022, 13:26:45
Long product name Uponor A1141250 water supply pipe/general purpose tubing:

1 1/4' Wirsbo hePEX, 100-ft. coil

Short summary description Uponor A1141250 water supply pipe/general purpose tubing:

Uponor A1141250, Cross-linked polyethylene (PEX), 11 bar, 5,5 bar, 93 °C, 23 °C, ASTM F1960, ASTM E119/UL 263, ASTM F876, ASTM F876, ASTM E84, ASTM F2023, ASTM E814/ULC S115, ASTM...

Long summary description Uponor A1141250 water supply pipe/general purpose tubing:

Uponor A1141250. Material: Cross-linked polyethylene (PEX), Maximum operating pressure: 11 bar, Minimum operating pressure: 5,5 bar. Inner diameter: 2,68 cm, Outer diameter: 3,49 cm, Weight: 10,9 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.