Bullet Points upcycle it Dell Inc. Latitude E5470 ( ) A Intel® Core™ i5 Laptop 35,6 cm (14") Full HD 8 GB 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Black
- - Intel® Core™ i5 2,4 GHz
- - 35,6 cm (14") Full HD 1920 x 1080 pixels
- - 8 GB
- - 256 GB SSD
- - Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
- - Windows 10 Pro 64-bit
More>>>
Short summary description upcycle it Dell Inc. Latitude E5470 ( ) A Intel® Core™ i5 Laptop 35,6 cm (14") Full HD 8 GB 256 GB SSD Windows 10 Pro Black:
This short summary of the upcycle it Dell Inc. Latitude E5470 ( ) A Intel® Core™ i5 Laptop 35,6 cm (14") Full HD 8 GB 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
upcycle it Dell Inc. Latitude E5470 ( ) A, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description upcycle it Dell Inc. Latitude E5470 ( ) A Intel® Core™ i5 Laptop 35,6 cm (14") Full HD 8 GB 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of upcycle it Dell Inc. Latitude E5470 ( ) A Intel® Core™ i5 Laptop 35,6 cm (14") Full HD 8 GB 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.
upcycle it Dell Inc. Latitude E5470 ( ) A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,35 kg