upcycle it Dell Inc. Latitude 7390 (Refurbished) C, Intel® Core™ i7, 1,9 GHz, 33 cm (13"), 1920 x 1080 pixels, 8 GB, 512 GB
upcycle it Dell Inc. Latitude 7390 (Refurbished) C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 33 cm (13"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,55 kg