Long product name UMAX Yamada DTV-3000HDD 400GB Twin Tuner Black, Silver
:
Twin-Receiver & Recorder with Hard Disc
The long product name of UMAX Yamada DTV-3000HDD 400GB Twin Tuner Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Twin-Receiver & Recorder with Hard Disc
More>>>
Short summary description UMAX Yamada DTV-3000HDD 400GB Twin Tuner Black, Silver:
This short summary of the UMAX Yamada DTV-3000HDD 400GB Twin Tuner Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
UMAX Yamada DTV-3000HDD 400GB Twin Tuner, 4:3, 16:9, Audio L/R, 400 GB, Black, Silver, 320 x 38 x 250 mm
Long summary description UMAX Yamada DTV-3000HDD 400GB Twin Tuner Black, Silver:
This is an auto-generated long summary of UMAX Yamada DTV-3000HDD 400GB Twin Tuner Black, Silver based on the first three specs of the first five spec groups.
UMAX Yamada DTV-3000HDD 400GB Twin Tuner. Aspect ratio: 4:3, 16:9. Audio (L/R) out: Audio L/R. HDD capacity: 400 GB. Product colour: Black, Silver. Dimensions (WxDxH): 320 x 38 x 250 mm