location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U460-ST4-4A-C laptop stand Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U460-ST4-4A-C 4-Port USB-C Hub with Laptop Stand - USB 3.x (5Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, 100W PD Charging, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U460-ST4-4A-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265869 show
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U460-ST4-4A-C laptop stand Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accepts up to 4 USB peripherals, turning your laptop into a mini workstation
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - USB-C PD 3.0 port supports 20V 5A (100W) power output for charging host device
  • - Hub folds neatly into a compact unit for convenient transport and storage
  • - Bottom bracket design creates ergonomic workspace that adjusts to your comfort level
Warranty: 1-year limited
Long product name Tripp Lite U460-ST4-4A-C laptop stand Black, Silver :
The long product name of Tripp Lite U460-ST4-4A-C laptop stand Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB-C Hub with Laptop Stand - USB 3.x (5Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, 100W PD Charging, Silver
More>>>
Tripp Lite U460-ST4-4A-C laptop stand Black, Silver:
The official description of Tripp Lite U460-ST4-4A-C laptop stand Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.2 Hub Connects 4 USB-A Peripherals to Your USB-C Port
This USB-C hub allows you to connect up to four USB peripherals to your MacBook Pro, Windows laptop or other tablet, smartphone or computer with a USB-C or Thunderbolt 3 port. You can expand the capability of your device by connecting USB peripherals that help you do your job faster, easier and better, such as an external hard drive.

Transfers Data at Fast USB 3.2 Gen 1 Speeds
The four USB-A ports transfer data at speeds up to 5 Gbps and share 15W maximum power for charging mobile devices. One also supports 1.5A maximum for downstream charging. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.

PD Charging Port Charges Host Device via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected source device, such as a MacBook Pro, Windows laptop or Chromebook. Just connect the device’s wall charger to both the USB-C PD port and an AC outlet. PD 3.0 Fast Role Swap technology ensures the connection remains stable if the wall charger becomes dislodged.

Allows a Choice of Viewing Angles to Match Your Personal Comfort Level
This USB-C hub is also a convenient laptop stand that adjusts to five different viewing angles from 15 to 36 degrees. Its bottom bracket design helps create a more ergonomic workspace for work-from-anywhere users. The U460-ST4-4A-C folds into a compact unit for easy transport and storage and quickly unfolds for immediate use. Its built-in USB-C cable wraps neatly beneath the hub to avoid cord clutter when not in use.

Ready to Use Right from the Package
The plug-and-play USB-C hub is specifically designed for use with the MacBook Pro, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no drivers or external power.

Short summary description Tripp Lite U460-ST4-4A-C laptop stand Black, Silver:
This short summary of the Tripp Lite U460-ST4-4A-C laptop stand Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U460-ST4-4A-C, Laptop stand, Black, Silver, ABS synthetics, FCC, 290 g, 265 mm

Long summary description Tripp Lite U460-ST4-4A-C laptop stand Black, Silver:
This is an auto-generated long summary of Tripp Lite U460-ST4-4A-C laptop stand Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite U460-ST4-4A-C. Product type: Laptop stand, Product colour: Black, Silver, Material: ABS synthetics. Weight: 290 g. Package width: 265 mm, Package depth: 70 mm, Package height: 28 mm. Sustainability certificates: CE, REACH, RoHS. Master (outer) case width: 275 mm, Master (outer) case length: 165 mm, Master (outer) case height: 155 mm

Design
Product type *
Laptop stand
Product colour *
Black, Silver
Material
ABS synthetics
Number of devices supported
1
Certification
FCC
Weight & dimensions
Weight
290 g
Packaging data
Package width
265 mm
Package depth
70 mm
Package height
28 mm
Package weight
320 g
Package type
Box
Packaging content
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Technical details
Country of origin
Vietnam
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
275 mm
Master (outer) case length
165 mm
Master (outer) case height
155 mm
Master (outer) case weight
3,6 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332265866
Harmonized System (HS) code
8517,62,0090
Country Distributor
United States 1 distributor(s)